☰
ST8034HCQR
ST8034HCQR
Active
Description:  IC INTERFACE SPECIALIZED 24QFN
Manufacturer:  STMicroelectronics
Datasheet:   ST8034HCQR Datasheet
History Price: $1.23420
In Stock: 20720
ST8034HCQR Specification
Specification
Part No
ST8034HCQR
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Smart Card
Interface
-
Voltage - Supply
3V, 5V
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
Mounting Type
Surface Mount
ST8034HCQR PDF Datasheet
ST8034HCQR Related Parts
ST8004CDR
ST8004CDR
STMicroelectronics
IC INTERFACE SPECIALIZED 28SO
ST8024CDR
ST8024CDR
STMicroelectronics
IC INTERFACE SPECIALIZED 28SO
ST8024CTR
ST8024CTR
STMicroelectronics
IC INTERFACE SPECIALIZED 28TSSOP
ST8024LACDR
ST8024LACDR
STMicroelectronics
IC INTERFACE SPECIALIZED 28SOIC
ST8024LACTR
ST8024LACTR
STMicroelectronics
IC INTERFACE SPECIALIZED 28TSSOP
ST8024LCDR
ST8024LCDR
STMicroelectronics
IC INTERFACE SPECIALIZED 28SO
ST8024LCTR
ST8024LCTR
STMicroelectronics
IC INTERFACE SPECIALIZED 28TSSOP
ST8024LTR
ST8024LTR
STMicroelectronics
IC INTERFACE SPECIALIZED 20TSSOP
ST8034ATDT
ST8034ATDT
STMicroelectronics
IC INTERFACE SPECIALIZED 16SO
ST8034HNQR
ST8034HNQR
STMicroelectronics
IC INTERFACE SPECIALIZED 24QFN
ST8034PQR
ST8034PQR
STMicroelectronics
IC INTERFACE SPECIALIZED 16QFN
ST8034TDT
ST8034TDT
STMicroelectronics
IC INTERFACE SPECIALIZED 16SO
ST8034HCQR Compare Parts
  • ST8034HCQR vs ST8034PQR
  • ST8034HCQR vs ST8034HNQR
  • ST8034HCQR vs ST8034ATDT
  • ST8034HCQR vs ST8024LTR
  • ST8034HCQR vs ST8024LCTR
  • ST8034HCQR vs ST8024LCDR
  • ST8034HCQR vs ST8024LACTR
  • ST8034HCQR vs ST8024LACDR
  • ST8034HCQR vs ST8024CTR
  • ST8034HCQR vs ST8024CDR
  • ST8034HCQR vs ST8004CDR
  • ST8034HCQR vs ST8034CQR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you