☰
STA1102RUTR
STA1102RUTR
Obsolete
Description:  IC REDRIVER ESATA 2CH 20QFN
Manufacturer:  STMicroelectronics
Datasheet:   STA1102RUTR Datasheet
History Price: Obsolete
In Stock: 39680
STA1102RUTR Specification
Specification
Part No
STA1102RUTR
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
eSATA
Input
CML
Output
CML
Data Rate (Max)
3Gbps
Number of Channels
2
Delay Time
400ps (Max)
Signal Conditioning
Input Equalization, Output Pre-Emphasis
Capacitance - Input
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
-
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-WFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
STA1102RUTR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.