☰
STA2051
STA2051
Obsolete
Description:  IC CTRLR BASEBAND 32BIT 64-TQFP
Manufacturer:  STMicroelectronics
Datasheet:   STA2051 Datasheet
History Price: Obsolete
In Stock: 1720
STA2051 Specification
Specification
Part No
STA2051
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
GPS Baseband Controller
Core Processor
ARM7?
Program Memory Type
FLASH (256kB)
Controller Series
VESPUCCI
RAM Size
64K x 8
Interface
I2C, SPI Serial, CAN, USB, UART
Number of I/O
48
Voltage - Supply
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP
STA2051 PDF Datasheet
STA2051 Related Parts
STA1052N1
STA1052N1
STMicroelectronics
DSP/MCU INFOTAINMENT 144LQFP
STA1052N1TR
STA1052N1TR
STMicroelectronics
DSP/MCU INFOTAINMENT 144LQFP
STA1052S1
STA1052S1
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
STA1052S1-TR
STA1052S1-TR
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
STA2051TR
STA2051TR
STMicroelectronics
IC CTRLR BASEBAND 32BIT 64-TQFP
STA2064N
STA2064N
STMicroelectronics
IC APPL PROCESSOR 289TFBGA
STA2064N2
STA2064N2
STMicroelectronics
IC AUDIO INFOTAINMENT
STA2065N
STA2065N
STMicroelectronics
IC APPL PROCESSOR 472TFBGA
STA2065N2
STA2065N2
STMicroelectronics
IC AUDIO INFOTAINMENT
STA2065P2
STA2065P2
STMicroelectronics
IC AUDIO INFOTAINMENT
STA1052Z2
STA1052Z2
STMicroelectronics
IC DSP/MCU INFOTAINMENT 144LQFP
STA1060N1TX
STA1060N1TX
STMicroelectronics
IC DSP/MCU INFOTAINMENT
STA2051 Compare Parts
  • STA2051 vs STA2065N2
  • STA2051 vs STA2065N
  • STA2051 vs STA2064N2
  • STA2051 vs STA2064N
  • STA2051 vs STA2051TR
  • STA2051 vs STA1052S1-TR
  • STA2051 vs STA1052S1
  • STA2051 vs STA1052N1TR
  • STA2051 vs STA1052N1
  • STA2051 vs STA2165X2
  • STA2051 vs STA2165N2
  • STA2051 vs STA2165A2
  • STA2051 vs STA2065Z2
  • STA2051 vs STA2065X2
  • STA2051 vs STA2064Z2
  • STA2051 vs STA2064P2
  • STA2051 vs STA2052
  • STA2051 vs STA1060N1TX
  • STA2051 vs STA1052Z2
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.