☰
STA510F
STA510F
Obsolete
Description:  IC AMP D MONO/STER 200W PWRSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA510F Datasheet
History Price: Obsolete
In Stock: 1960
STA510F Specification
Specification
Part No
STA510F
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
200W x 1 @ 4Ohm; 100W x 2 @ 8Ohm
Voltage - Supply
10V ~ 40V
Features
Standby, Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
PowerSO-36
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
STA510F PDF Datasheet
STA510F Related Parts
STA500
STA500
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50013TR
STA50013TR
STMicroelectronics
IC AMP D DUAL/QUAD 60W PWRSO-36
STA50813TR
STA50813TR
STMicroelectronics
IC AMP D MONO/STER 160W PWRSO-36
STA510FTR
STA510FTR
STMicroelectronics
IC AMP D MONO/STER 200W PWRSO-36
STA515W13TR
STA515W13TR
STMicroelectronics
IC AMP D QUAD 10W POWERSSO36
STA516B13TR
STA516B13TR
STMicroelectronics
IC AMP D MONO/STER 400W PWRSO-36
STA516BETR
STA516BETR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA516BFTR
STA516BFTR
STMicroelectronics
IC AMP D MONO/STER 480W PWRSO36
STA51813TR
STA51813TR
STMicroelectronics
IC AMP D QUAD 70W POWERSSO-36
STA529Q
STA529Q
STMicroelectronics
IC AMP D STEREO 100MW 52VFQFPN
STA533WF13TR
STA533WF13TR
STMicroelectronics
IC AMP AB QUAD 20W POWERSSO36
STA540
STA540
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
STA510F Compare Parts
  • STA510F vs STA543SA
  • STA510F vs STA540SAN
  • STA510F vs STA540
  • STA510F vs STA533WF13TR
  • STA510F vs STA529Q
  • STA510F vs STA51813TR
  • STA510F vs STA516BFTR
  • STA510F vs STA516BETR
  • STA510F vs STA516B13TR
  • STA510F vs STA515W13TR
  • STA510F vs STA510FTR
  • STA510F vs STA50813TR
  • STA510F vs STA50013TR
  • STA510F vs STA500
  • STA510F vs STA541SA
  • STA510F vs STA515WJ13TR
  • STA510F vs STA510A13TR
  • STA510F vs STA508
  • STA510F vs STA50513TR
  • STA510F vs STA505
  • STA510F vs STA501A13TR
  • STA510F vs STA501A
  • STA510F vs STA501013TR
  • STA510F vs STA368BWGTR
  • STA510F vs STA335MLJ13TR
  • STA510F vs STA335BWJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious