☰
STBC03JR
STBC03JR
Active
Description:  IC BAT CHG LI-ION 1CL 30FLIPCHIP
Manufacturer:  STMicroelectronics
Datasheet:   STBC03JR Datasheet
History Price: $3.69000
In Stock: 36160
STBC03JR Specification
Specification
Part No
STBC03JR
Category
PMIC - Battery Chargers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
Constant - Programmable
Programmable Features
Current
Fault Protection
Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max
650mA
Battery Pack Voltage
4.2V
Voltage - Supply (Max)
5.4V
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
30-UFBGA, FCBGA
Supplier Device Package
30-FlipChip (2.59x2.25)
STBC03JR PDF Datasheet
STBC03JR Related Parts
STBC02AJR
STBC02AJR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC02BJR
STBC02BJR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC02JR
STBC02JR
STMicroelectronics
IC BAT CHG LI-ION 1CL 30FLIPCHIP
STBC08PMR
STBC08PMR
STMicroelectronics
IC BATT CHG LI-ION 1CELL 6DFN
STBC15LJTR
STBC15LJTR
STMicroelectronics
IC BAT CHG LI-ION 1CL 12FLIPCHIP
STBC15QTR
STBC15QTR
STMicroelectronics
IC BATT CHG LI-ION 1CELL 12QFN
STBC21FTR
STBC21FTR
STMicroelectronics
IC BATT CHG LI-ION 1CEL 14HTSSOP
STBCFG01JR
STBCFG01JR
STMicroelectronics
IC BATT CHG LI-ION 1CELL 25FLIP
STBC15JTR
STBC15JTR
STMicroelectronics
DISCRETE
STBC03JR Compare Parts
  • STBC03JR vs STBC21FTR
  • STBC03JR vs STBC15QTR
  • STBC03JR vs STBC15LJTR
  • STBC03JR vs STBC08PMR
  • STBC03JR vs STBC02JR
  • STBC03JR vs STBC02BJR
  • STBC03JR vs STBC02AJR
  • STBC03JR vs STBC15JTR
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet