☰
STC3115AIQT
STC3115AIQT
Active
Description:  IC BATT MONITOR 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STC3115AIQT Datasheet
History Price: $4.05000
In Stock: 13760
STC3115AIQT Specification
Specification
Part No
STC3115AIQT
Category
PMIC - Battery Management
Manufacturer
STMicroelectronics
Series
OptimGauge
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
-
Number of Cells
-
Fault Protection
-
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-UFDFN
Supplier Device Package
10-DFN (3x2)
STC3115AIQT PDF Datasheet
STC3115AIQT Related Parts
STC3100IQT
STC3100IQT
STMicroelectronics
IC BATT MON LI-ION 1CELL 8DFN
STC3100IST
STC3100IST
STMicroelectronics
IC BATT MON LI-ION 1CELL 8MINISO
STC3105IQT
STC3105IQT
STMicroelectronics
IC BATT MONITOR 8TDFN
STC3115AIJT
STC3115AIJT
STMicroelectronics
IC BATT MONITOR GAS GAUGE 10CSP
STC3115IJT
STC3115IJT
STMicroelectronics
IC BATT GAS GAUGE LI-ION 10CSP
STC3115IQT
STC3115IQT
STMicroelectronics
IC BATT MON GAS GAUGE 10DFN
STC3117IJT
STC3117IJT
STMicroelectronics
IC BATT MONITOR GAS GAUGE 9CSP
STC3115AIQT Description
Overview of STMicroelectronics STC3115AIQT

The STC3115AIQT is a highly integrated battery fuel gauge IC developed by STMicroelectronics. It is designed to provide accurate state-of-charge (SOC) estimation, battery health monitoring, and other vital functions for lithium-ion (Li-ion) and lithium-polymer (LiPo) battery-based systems. The device uses an advanced coulomb-counting technique to track the charge and discharge cycles of the battery, offering highly reliable data for power management in portable electronics, wearable devices, and other battery-operated systems.

Key Features:

* Coulomb Counting Technology: The STC3115 uses coulomb counting, a method that tracks the charge (in mAh) flowing into and out of the battery. This technology enables accurate state-of-charge (SOC) monitoring over a wide range of battery conditions.
* Battery Voltage Measurement: It provides accurate battery voltage measurements, which are crucial for determining the battery’s remaining capacity and health.
* Programmable Thresholds: The device allows for programmable threshold settings, such as minimum voltage, maximum voltage, and critical voltage levels, enabling customization for different battery types and system requirements.
* I2C Communication Interface: The STC3115 offers an I2C interface, making it easy to integrate with microcontrollers and other devices in battery-powered systems.
* Low Power Consumption: The fuel gauge is designed to have minimal power consumption, which is essential for extending the battery life of portable devices.
* Battery Health Monitoring: It features built-in battery health monitoring, estimating the battery’s state of health (SOH), which provides valuable data for predictive maintenance and extended battery longevity.
* Temperature Sensing: The IC includes an internal temperature sensor that tracks the temperature of the battery during charging and discharging cycles. Temperature monitoring helps prevent overheating and extends battery life.

Electrical Characteristics:

* Supply Voltage: The device operates with a supply voltage of 2.7V to 5.5V, which is compatible with a wide range of battery voltages and system designs.
* Current Sensing: The fuel gauge IC uses a current-sensing resistor to measure the current flow in and out of the battery. This allows for accurate charge/discharge current monitoring.
* Accuracy: The STC3115 offers a current measurement accuracy of approximately ±1% for typical battery currents, ensuring high-precision SOC estimations.
* Voltage Measurement Range: It can measure battery voltages within the range of 2.0V to 4.5V, which is suitable for most single-cell Li-ion and LiPo batteries.
* Low Power Mode: The STC3115 is designed with a low power sleep mode, reducing its own current consumption to minimize impact on the overall power consumption of the system.

Functional Characteristics:

* State of Charge (SOC) Estimation: The STC3115 calculates the state of charge (SOC) by integrating the charge and discharge current over time, providing an accurate measure of the remaining battery capacity in mAh or percentage terms.
* State of Health (SOH) Monitoring: The device continuously tracks the battery's health by monitoring the capacity degradation and estimating its state of health (SOH), offering insights into how much capacity the battery has lost over time.
* Charge/Discharge Monitoring: It tracks both charge and discharge cycles, keeping a running tally of the charge entering and leaving the battery, which is essential for managing battery life and preventing deep discharge or overcharge conditions.
* Battery Capacity Calibration: The STC3115 allows for battery capacity calibration, ensuring that the fuel gauge remains accurate throughout the battery’s lifecycle.
* Overvoltage and Undervoltage Protection: The IC offers built-in protection against overvoltage and undervoltage conditions, which helps protect the battery and the system from damage due to extreme voltage levels.

Package and Pin Configuration:

* Package Type: The STC3115AIQT comes in a QFN-16 (Quad Flat No-lead) package, which offers a compact footprint for space-constrained designs.
* Pin Count: The device has 16 pins, including connections for I2C communication, power supply, battery current sensing, and voltage measurement. The pins are optimized for efficient integration into compact designs while maintaining high performance.

Thermal and Reliability Characteristics:

* Operating Temperature Range: The STC3115 operates within an extended temperature range of -40°C to +85°C, making it suitable for a variety of consumer and industrial applications, including those exposed to harsher environmental conditions.
* Thermal Shutdown Protection: The IC includes thermal shutdown protection to prevent overheating, ensuring the device operates safely even under heavy load conditions or when charging the battery in high-temperature environments.
* Electrostatic Discharge (ESD) Protection: The device is equipped with internal ESD protection to safeguard it against electrical spikes, improving its reliability in a wide range of applications.

Applications:
The STC3115AIQT is widely used in applications requiring precise battery management and power monitoring, including:

* Portable Consumer Electronics: Such as smartphones, tablets, and laptops, where accurate battery life estimation is critical for user experience.
* Wearable Devices: Including smartwatches and fitness trackers, where small size, low power consumption, and accurate SOC monitoring are essential.
* Battery-Powered Industrial Equipment: Such as portable test equipment and handheld devices, which require reliable battery status reporting.
* Medical Devices: Including wearable health monitors, where accurate battery management ensures reliable operation over extended periods.
* Electric Vehicles (EVs): In the monitoring and management of battery packs, ensuring efficient charging, discharging, and longevity.

Conclusion:
The STC3115AIQT is a highly capable battery fuel gauge IC that provides accurate state-of-charge (SOC) and state-of-health (SOH) monitoring for lithium-based battery systems. With its advanced coulomb-counting technique, low power consumption, and wide range of functionality, it is an ideal solution for portable devices, wearables, and other battery-powered systems requiring efficient power management. Its ability to measure voltage, current, and temperature, along with its I2C interface, makes it versatile and easy to integrate into a variety of applications.
STC3115AIQT Compare Parts
  • STC3115AIQT vs STC3115IQT
  • STC3115AIQT vs STC3115IJT
  • STC3115AIQT vs STC3115AIJT
  • STC3115AIQT vs STC3105IQT
  • STC3115AIQT vs STC3100IST
  • STC3115AIQT vs STC3100IQT
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping