☰
STCCP27ATBR
STCCP27ATBR
Obsolete
Description:  IC INTFACE SPECIALIZED 25UTFBGA
Manufacturer:  STMicroelectronics
Datasheet:   STCCP27ATBR Datasheet
History Price: Obsolete
In Stock: 10600
STCCP27ATBR Specification
Specification
Part No
STCCP27ATBR
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Receiver
Interface
-
Voltage - Supply
2.65V ~ 3.6V
Package / Case
25-TFBGA
Supplier Device Package
25-uTFBGA (3x3)
Mounting Type
Surface Mount
STCCP27ATBR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.