☰
STCF02PNR
STCF02PNR
Obsolete
Description:  IC LED DRIVER RGLTR 600MA 20QFN
Manufacturer:  STMicroelectronics
Datasheet:   STCF02PNR Datasheet
History Price: $2.81000
In Stock: 36560
STCF02PNR Specification
Specification
Part No
STCF02PNR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
2.5V ~ 5.1V
Current - Output / Channel
600mA (Flash)
Frequency
1.8MHz
Dimming
-
Applications
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
STCF02PNR PDF Datasheet
STCF02PNR Related Parts
STCF01PMR
STCF01PMR
STMicroelectronics
IC LED DRIVER RGLTR 300MA 10DFN
STCF03ITBR
STCF03ITBR
STMicroelectronics
IC LED DRVR RGLTR I2C 25TFBGA
STCF03PNR
STCF03PNR
STMicroelectronics
IC LED DRV RGLTR I2C 800MA 20QFN
STCF03TBR
STCF03TBR
STMicroelectronics
IC LED DRVR RGLTR I2C 25TFBGA
STCF04TBR
STCF04TBR
STMicroelectronics
IC LED DRIVER RGLTR 1.5A 25TFBGA
STCF05TBR
STCF05TBR
STMicroelectronics
IC LED DRVR RGLTR 400MA 25TFBGA
STCF06TBR
STCF06TBR
STMicroelectronics
IC LED DRV RGLTR I2C 25TFBGA
STCF07PNR
STCF07PNR
STMicroelectronics
IC LED DRIVER RGLTR 1A 16QFN
STCS05ADR
STCS05ADR
STMicroelectronics
IC LED DRVR LIN PWM 500MA 8SOIC
STCS05DR
STCS05DR
STMicroelectronics
IC LED DRVR LIN PWM 500MA 8SOIC
STCS1APHR
STCS1APHR
STMicroelectronics
IC LED DRV LIN PWM POWERSO-8
STCS1APUR
STCS1APUR
STMicroelectronics
IC LED DRVR LINEAR PWM 1.5A 8DFN
STCF02PNR Compare Parts
  • STCF02PNR vs STCS2ASPR
  • STCF02PNR vs STCS1PUR
  • STCF02PNR vs STCS1PHR
  • STCF02PNR vs STCS1APUR
  • STCF02PNR vs STCS1APHR
  • STCF02PNR vs STCS05DR
  • STCF02PNR vs STCS05ADR
  • STCF02PNR vs STCF07PNR
  • STCF02PNR vs STCF06TBR
  • STCF02PNR vs STCF05TBR
  • STCF02PNR vs STCF04TBR
  • STCF02PNR vs STCF03TBR
  • STCF02PNR vs STCF03PNR
  • STCF02PNR vs STCF03ITBR
  • STCF02PNR vs STCF01PMR
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!