☰
STCH03TR
STCH03TR
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   STCH03TR Datasheet
History Price: $1.79000
In Stock: 7720
STCH03TR Specification
Specification
Part No
STCH03TR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
17 V
Voltage - Supply (Vcc/Vdd)
11.5V ~ 23V
Duty Cycle
50%
Frequency - Switching
196kHz
Power (Watts)
-
Fault Protection
Over Current, Over Voltage
Control Features
-
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
STCH03TR PDF Datasheet
STCH03TR Compare Parts
  • STCH03TR vs STCH03L
  • STCH03TR vs STCH03
  • STCH03TR vs STCH02TR
  • STCH03TR vs STCH02
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery