☰
STDRIVE101
STDRIVE101
Active
Description:  IC HALF BRIDGE DRIVER 24VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STDRIVE101 Datasheet
History Price: $2.84000
In Stock: 18880
STDRIVE101 Specification
Specification
Part No
STDRIVE101
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (3)
Applications
DC Motors, General Purpose
Interface
Analog, Logic
Load Type
Capacitive and Resistive
Technology
Power MOSFET, IGBT
Rds On (Typ)
35Ohm
Current - Output / Channel
-
Current - Peak Output
430mA
Voltage - Supply
9V ~ 20V
Voltage - Load
580V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Over Current, Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
STDRIVE101 PDF Datasheet
STDRIVE101 Description

The STDRIVE101 is a high-performance gate driver IC designed for driving N-channel MOSFETs and IGBTs in various power electronics applications. This driver is particularly suited for half-bridge and full-bridge configurations, making it ideal for motor control, power supply, and inverter applications. The STDRIVE101 offers features that enhance the efficiency and reliability of power conversion systems.

## Key Features

1. High Drive Capability:
- Capable of sourcing and sinking up to 2 A of peak current, allowing for fast charging and discharging of gate capacitances.

2. Wide Supply Voltage Range:
- Operates over a voltage range of 10 V to 20 V, providing flexibility for different applications and ensuring compatibility with various MOSFET and IGBT technologies.

3. Integrated Bootstrap Circuit:
- The device includes a built-in bootstrap circuit that simplifies the design of high-side drivers in half-bridge configurations, eliminating the need for external components in many cases.

4. Fast Switching Speed:
- Designed for high-speed operation, the STDRIVE101 minimizes switching losses, which is crucial for enhancing overall system efficiency.

5. Integrated Protection Features:
- Built-in features such as under-voltage lockout (UVLO) protect the driver from insufficient gate drive voltage, ensuring reliable operation.

6. Low Dropout Voltage:
- Provides low dropout voltage during operation, which helps maintain efficient performance even at lower supply voltages.

7. Temperature Range:
- Operates effectively over a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications.

8. Compact Package:
- Housed in a compact SO-8 package, facilitating easier integration into designs with limited PCB space.

## Specifications

Here are the detailed specifications for the STMicroelectronics STDRIVE101:

| Parameter | Value |
|----------------------------------------|----------------------------------------|
| Supply Voltage (VCC) | 10 V to 20 V |
| Output Current (I_OUT) | ±2 A (peak) |
| Input Voltage (VIN) | 0 V to VCC |
| Logic Input Thresholds (VIL/VIH) | 0.8 V / 2.0 V (typical) |
| Rise Time (t_r) | 30 ns (typical) |
| Fall Time (t_f) | 30 ns (typical) |
| Propagation Delay (t_pd) | 20 ns (typical) |
| Bootstrap Capacitor Range | 0.1 µF to 1.0 µF |
| Under-Voltage Lockout (UVLO) | 8.5 V (typical) |
| Thermal Shutdown | Yes |
| Operating Temperature Range | -40°C to +125°C |
| Package Type | SO-8 |
| Weight | Approximately 0.1 g |

## Detailed Description

- High Drive Capability:
The STDRIVE101 can source and sink peak currents of up to 2 A, enabling rapid gate charge/discharge cycles. This feature is essential for minimizing switching losses in high-frequency applications, resulting in improved overall efficiency.

- Wide Supply Voltage Range:
With an operating voltage range of 10 V to 20 V, the STDRIVE101 is versatile enough to work with various semiconductor devices. This adaptability allows engineers to select suitable power devices for their specific requirements without worrying about driver compatibility.

- Integrated Bootstrap Circuit:
The integrated bootstrap functionality simplifies the design of high-side drivers. By allowing the driver to generate its own supply voltage for the high-side MOSFET, the need for additional components is reduced, leading to a more compact and cost-effective solution.

- Fast Switching Speed:
The driver is optimized for fast switching, with rise and fall times typically around 30 ns. This quick response time is crucial for applications requiring high-frequency operation, such as PWM control in motor drives.

- Integrated Protection Features:
The under-voltage lockout (UVLO) feature ensures that the output is disabled if the supply voltage falls below a certain threshold, protecting the MOSFETs or IGBTs from inadequate gate drive conditions. Additionally, the thermal shutdown mechanism prevents damage due to excessive heat.

- Temperature Range:
The operational temperature range of -40°C to +125°C makes the STDRIVE101 suitable for harsh environments typical in automotive and industrial applications. This wide range ensures reliable performance in demanding conditions.

- Compact Package:
The SO-8 package allows for easy integration into tight spaces on PCBs, maintaining a small footprint while providing robust performance. This package is common in consumer and industrial applications where space is a premium.

## Applications

The STDRIVE101 is suitable for a variety of applications, including:

1. Motor Control:
- Utilized in driving brushless DC motors, stepper motors, and servo motors, enhancing performance in robotics and automation.

2. Power Supplies:
- Ideal for use in switch-mode power supplies (SMPS), where efficient switching is critical for energy conservation.

3. Inverters:
- Employed in both grid-tied and standalone inverters for renewable energy systems, providing reliable gate drive for power semiconductors.

4. HVAC Systems:
- Used in heating, ventilation, and air conditioning systems for efficient control of compressor motors.

5. Industrial Drives:
- Suitable for various industrial applications, where robust and efficient motor control is essential.

6. Automotive Applications:
- Can be used in electric vehicle (EV) powertrains and other automotive systems requiring efficient power management.

## Conclusion

The STMicroelectronics STDRIVE101 is a highly capable gate driver that combines robustness, efficiency, and versatility. Its wide supply voltage range, high drive capability, integrated protection features, and compact form factor make it an excellent choice for modern power electronics applications. Whether in motor control, power supplies, or industrial equipment, the STDRIVE101 provides reliable performance that meets the demands of various applications.
STDRIVE101 Compare Parts
  • STDRIVE101 vs STDRIVE601TR
  • STDRIVE101 vs STDRIVE601
  • STDRIVE101 vs STDRIVE101TR
  • STDRIVE101 vs STDRIVEG600TR
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.