☰
STDRIVE601
STDRIVE601
Active
Description:  IC HALF BRIDGE DRIVER 28SO
Manufacturer:  STMicroelectronics
Datasheet:   STDRIVE601 Datasheet
History Price: $2.12894
In Stock: 26680
STDRIVE601 Specification
Specification
Part No
STDRIVE601
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (3)
Applications
DC Motors, General Purpose
Interface
Analog, Logic
Load Type
Capacitive and Resistive
Technology
Power MOSFET, IGBT
Rds On (Typ)
35Ohm
Current - Output / Channel
-
Current - Peak Output
350mA
Voltage - Supply
9V ~ 20V
Voltage - Load
580V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Over Current, Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
STDRIVE601 PDF Datasheet
STDRIVE601 Description
Overview of STMicroelectronics STDRIVE601

The STMicroelectronics STDRIVE601 is a highly integrated gate driver designed for driving N-channel MOSFETs and IGBTs in various applications, particularly in power conversion and motor control systems. This device is known for its high efficiency, fast switching capabilities, and robust performance, making it suitable for a wide range of industrial and consumer applications. The STDRIVE601 is particularly valued for its ability to enhance the performance of power electronic systems by providing precise control over the switching of power devices.

Key Specifications

- Supply Voltage (VCC): 10 V to 20 V
- Output Current (IO): ±2 A (peak)
- Input Voltage (VIN): 3 V to 15 V
- Propagation Delay (tPD): 30 ns (typical)
- Rise Time (tr): 20 ns (typical)
- Fall Time (tf): 20 ns (typical)
- Isolation Voltage: 2500 V (rms)
- Package Type: SO-8
- Operating Temperature Range: -40 °C to +125 °C

Features

- High Drive Capability: The STDRIVE601 can deliver peak output currents of up to ±2 A, making it suitable for driving high-power MOSFETs and IGBTs effectively. This capability is essential for applications requiring rapid switching and high efficiency.
- Fast Switching Times: With a propagation delay of approximately 30 ns and rise/fall times of around 20 ns, this gate driver enables high-frequency operation, which is crucial for efficient power conversion and motor control applications.
- Robust Isolation: The device features a high isolation voltage of 2500 V (rms), ensuring safe operation in high-voltage environments and protecting sensitive components from voltage spikes.
- Wide Input Voltage Range: The input voltage range of 3 V to 15 V allows for compatibility with various control signals, making it versatile for different applications and easy to integrate into existing systems.
- Thermal Protection: The STDRIVE601 includes thermal protection features that help prevent overheating, ensuring reliable operation in demanding environments.

Applications

The STDRIVE601 is widely used in several applications, including:

- Motor Drives: Ideal for driving motors in industrial automation, robotics, and electric vehicles, where precise control and high efficiency are required for optimal performance.
- Power Supplies: Suitable for switch-mode power supplies (SMPS) and uninterruptible power supplies (UPS), where fast switching and high efficiency are critical for effective power conversion.
- Renewable Energy Systems: Used in solar inverters and wind turbine converters, where efficient power conversion is essential for maximizing energy harvest and ensuring system reliability.

Conclusion

The STMicroelectronics STDRIVE601 is a versatile and reliable gate driver that meets the demands of modern power electronics applications. Its combination of high drive capability, fast switching times, and robust isolation makes it an excellent choice for engineers looking to enhance the performance of their designs. With its wide range of applications and dependable performance, the STDRIVE601 is a valuable component in the development of efficient and reliable power systems.
STDRIVE601 Compare Parts
  • STDRIVE601 vs STDRIVE601TR
  • STDRIVE601 vs STDRIVE101TR
  • STDRIVE601 vs STDRIVE101
  • STDRIVE601 vs STDRIVEG600TR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.