☰
STDRIVEG600
STDRIVEG600
Active
Description:  IC HALF BRIDGE DRVR 5.5A/6A 16SO
Manufacturer:  STMicroelectronics
Datasheet:   STDRIVEG600 Datasheet
History Price: $2.90000
In Stock: 40320
STDRIVEG600 Specification
Specification
Part No
STDRIVEG600
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
DC-DC Converters
Interface
Logic
Load Type
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Rds On (Typ)
-
Current - Output / Channel
5.5A, 6A
Current - Peak Output
5.5A, 6A
Voltage - Supply
3.3V ~ 5V
Voltage - Load
3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
STDRIVEG600 PDF Datasheet
STDRIVEG600 Description

The STMicroelectronics STDRIVEG600 is a high-performance gate driver designed for driving power MOSFETs and IGBTs in high-voltage applications. It is optimized for high-speed switching and offers excellent gate-drive capability, making it suitable for a wide range of power management systems, including industrial motor control, power inverters, renewable energy systems, and electric vehicles (EVs). The STDRIVEG600 operates at a 600V rating, supporting both high-voltage and high-speed switching requirements, while maintaining robust protection features.

This device features a half-bridge configuration with complementary output stages, designed for optimal efficiency, minimizing switching losses, and maximizing system reliability. Its low-side and high-side drivers offer versatility in driving N-channel MOSFETs or IGBTs in power applications. The STDRIVEG600 is ideal for applications that demand precise control of power switching, high efficiency, and safe operation.

## Key Features

* High Voltage Rating: Rated for operation up to 600V, making it suitable for driving power devices in high-voltage circuits.
* Half-Bridge Configuration: Designed as a half-bridge gate driver, enabling both high-side and low-side driving of power switches.
* Fast Switching Speed: Capable of driving MOSFETs or IGBTs at high switching frequencies with minimal losses, improving the overall efficiency of power conversion systems.
* Low-Side and High-Side Drivers: Integrated high-side and low-side gate drivers for driving N-channel MOSFETs or IGBTs, supporting both sides of a half-bridge configuration.
* Complementary Output Stages: Uses complementary MOSFET output stages to ensure low on-resistance and fast switching times, enhancing performance.
* Under-voltage Lockout (UVLO): Includes UVLO protection to ensure that the gate drivers only operate when the supply voltage is sufficient, preventing malfunction in the event of a low voltage condition.
* Dead-Time Control: Built-in dead-time control to ensure safe operation during switching events, preventing short circuits by ensuring that the high-side and low-side drivers do not turn on simultaneously.
* Protection Features: Includes protection against over-temperature, over-voltage, and short circuits, ensuring system reliability and safety.
* Wide Temperature Range: Operates over a wide temperature range from -40°C to +125°C, ensuring reliability in demanding environments.

## Specifications

* Supply Voltage Range:

* Vcc: +10V to +20V for high-side and low-side operation
* VSS (Ground): 0V
* Gate Driver Supply (Vb): 10V to 20V for the high-side driver
* Input Voltage Range:

* Logic Input: 0V to 5V (CMOS/TTL compatible)
* Gate Drive Voltage:

* Low-Side Driver: Typically +10V to drive MOSFET gates.
* High-Side Driver: Typically +10V, with a bootstrap capacitor for the high-side floating supply.
* Gate Drive Current:

* Sink Current: 2A (for fast switching and minimal switching losses).
* Source Current: 1A (for efficient gate charging).
* Output Resistance:

* Low-side output resistance: Typically 1Ω.
* High-side output resistance: Typically 2Ω.
* Switching Speed:

* Rise Time (Tr): Typically 20 ns.
* Fall Time (Tf): Typically 20 ns.
* Propagation Delay: 150 ns (typical).
* UVLO Protection:

* Under-voltage lockout for both high-side and low-side drivers, with hysteresis to prevent unintended switching behavior.
* Low-Side UVLO: Typically 8V (with hysteresis).
* High-Side UVLO: Typically 8V (with hysteresis).
* Temperature Range:

* Operating Temperature: -40°C to +125°C.
* Storage Temperature: -55°C to +150°C.
* Package: Available in a 16-pin SOIC-16 package.
* Gate Drive Strength:

* Designed to drive N-channel MOSFETs or IGBTs, providing high-speed switching with minimal losses.
* Dead-Time Control: The device features an internal dead-time control of 150 ns (typical) for half-bridge applications, ensuring safe transitions between high-side and low-side switches.

## Performance Characteristics

* High Switching Efficiency: The STDRIVEG600 is optimized for fast switching of MOSFETs or IGBTs, enabling high-speed operation in applications such as DC-DC converters, inverters, and motor control systems. It minimizes both switching losses and conduction losses, improving the overall power efficiency of the system.

* Low On-Resistance and Fast Switching: With low on-resistance and fast switching times, the STDRIVEG600 ensures that MOSFETs or IGBTs are driven efficiently with minimal energy loss. This is essential for applications such as electric motor control, solar inverters, and DC-AC converters, where efficiency is crucial.

* Robust Protection Features: The device includes under-voltage lockout (UVLO), over-voltage protection, and short circuit protection to safeguard the system from abnormal operating conditions. This provides system reliability in environments where voltage spikes, thermal stress, and transient events may occur.

* High-Speed Gate Drive: With fast rise and fall times, the STDRIVEG600 ensures that the MOSFETs or IGBTs switch rapidly, reducing switching losses and improving the overall system performance. Its propagation delay of 150 ns ensures fast response times, even at high switching frequencies.

* Temperature Tolerance: The device’s wide operating temperature range of -40°C to +125°C ensures reliable performance in demanding environments, including industrial automation and automotive applications.

## Applications

The STMicroelectronics STDRIVEG600 is highly suited for a wide range of power electronics applications, including:

* Power Inverters: Used in solar inverters, UPS systems, and DC-AC converters, where high efficiency and fast switching are essential.
* Industrial Motor Control: Integrated into motor drive circuits for industrial motors, fans, pumps, and heaters, enabling precise control over power switching.
* Electric Vehicles (EVs): Used in electric drive systems and battery management systems (BMS) for driving power switches and ensuring efficient energy conversion.
* Power Supply Units (PSUs): Integrated into high-efficiency switching power supplies used in computing, communications, and consumer electronics.
* DC-DC Converters: Utilized in step-up and step-down converters for energy-efficient power conversion.
* Renewable Energy Systems: Particularly useful in solar power inverters and wind power converters, where efficient switching ensures maximum power extraction and minimal losses.

## Advantages

* High Efficiency: The STDRIVEG600 provides high-speed switching with minimal switching losses and on-resistance, making it ideal for applications that require high efficiency.
* Wide Voltage Range: With its 600V voltage rating, it can be used in a variety of high-voltage power systems.
* Robust Protection: Features such as UVLO and short circuit protection safeguard against common faults and increase reliability.
* Fast Switching: The fast switching times and low dead time enable high-frequency operation, which is critical for modern power systems that demand rapid response.
* Wide Temperature Range: Its wide operating temperature range ensures reliability in harsh environments, making it suitable for industrial, automotive, and renewable energy applications.

## Conclusion

The STMicroelectronics STDRIVEG600 is a high-performance gate driver with a 600V rating, designed for driving power MOSFETs and IGBTs in high-voltage applications. With fast switching, robust protection features, and a wide temperature range, it is highly suitable for industrial motor control, power inverters, electric vehicles, and renewable energy systems. The device’s high efficiency, low on-resistance, and complementary output stages make it a reliable and cost-effective solution for high-speed switching and power management in a wide range of power electronics applications.
STDRIVEG600 Compare Parts
  • STDRIVEG600 vs STDRIVE601
  • STDRIVEG600 vs STDRIVE101TR
  • STDRIVEG600 vs STDRIVE101
  • STDRIVEG600 vs STDRIVEG600TR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.