☰
STDRIVEG600TR
STDRIVEG600TR
Active
Description:  IC HALF BRIDGE DRVR 5.5A/6A 16SO
Manufacturer:  STMicroelectronics
History Price: $2.90000
In Stock: 1960
STDRIVEG600TR Specification
Specification
Part No
STDRIVEG600TR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
DC-DC Converters
Interface
Logic
Load Type
Inductive, Capacitive, Resistive
Technology
Power MOSFET
Rds On (Typ)
-
Current - Output / Channel
5.5A, 6A
Current - Peak Output
5.5A, 6A
Voltage - Supply
3.3V ~ 5V
Voltage - Load
3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
STDRIVEG600TR PDF Datasheet
STDRIVEG600TR Compare Parts
  • STDRIVEG600TR vs STDRIVE601TR
  • STDRIVEG600TR vs STDRIVE601
  • STDRIVEG600TR vs STDRIVE101TR
  • STDRIVEG600TR vs STDRIVE101
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give