☰
STDVE003ABTR
STDVE003ABTR
Obsolete
Description:  IC INTERFACE SPECIALIZED 80TQFP
Manufacturer:  STMicroelectronics
History Price: $4.17000
In Stock: 8440
STDVE003ABTR Specification
Specification
Part No
STDVE003ABTR
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Signal Processing
Interface
I2C
Voltage - Supply
3.135V ~ 3.465V
Package / Case
80-TQFP
Supplier Device Package
80-TQFP (12x12)
Mounting Type
Surface Mount
STDVE003ABTR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend