☰
STG3159DTR
STG3159DTR
Obsolete
Description:  IC SWITCH SPDT X 1 1.1OHM 6DFN
Manufacturer:  STMicroelectronics
Datasheet:   STG3159DTR Datasheet
History Price: Obsolete
In Stock: 8360
STG3159DTR Specification
Specification
Part No
STG3159DTR
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
1
On-State Resistance (Max)
1.1Ohm
Channel-to-Channel Matching (ΔRon)
50mOhm
Voltage - Supply, Single (V-)
1.65V ~ 4.3V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
23ns, 21ns
-3db Bandwidth
150MHz
Charge Injection
33pC
Channel Capacitance (CS(off), CD(off))
6pF
Current - Leakage (IS(off)) (Max)
20nA
Crosstalk
-80dB @ 100kHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-UFDFN
Supplier Device Package
6-DFN (1.2x1)
STG3159DTR PDF Datasheet
STG3159DTR Related Parts
STG3155DTR
STG3155DTR
STMicroelectronics
IC SWITCH SPDT X 1 600MOHM 6DFN
STG3157CTR
STG3157CTR
STMicroelectronics
IC SWITCH SPDTX1 15OHM SOT323-6L
STG3220QTR
STG3220QTR
STMicroelectronics
IC SWITCH SPDT X 2 5.4OHM 10QFN
STG3482QTR
STG3482QTR
STMicroelectronics
IC SWITCH SP4T X 2 5.2OHM 16QFN
STG3680QTR
STG3680QTR
STMicroelectronics
IC SWITCH SPDT X 2 800MOHM 16QFN
STG3682QTR
STG3682QTR
STMicroelectronics
IC SWITCH SPDT X 2 5.2OHM 10QFN
STG3684ADTR
STG3684ADTR
STMicroelectronics
IC SWITCH SPDT X 2 500MOHM 10DFN
STG3684AUTR
STG3684AUTR
STMicroelectronics
IC SWITCH SPDT X 2 500MOHM 10QFN
STG3684QTR
STG3684QTR
STMicroelectronics
IC SWITCH SPDT X 2 500MOHM 16QFN
STG3690QTR
STG3690QTR
STMicroelectronics
IC SWITCH SPDT X 4 1.5OHM 16QFN
STG3692QTR
STG3692QTR
STMicroelectronics
IC SWITCH SPDT X 4 5.2OHM 16QFN
STG3693QTR
STG3693QTR
STMicroelectronics
IC SWITCH SPDT X 4 5.2OHM 16QFN
STG3159DTR Compare Parts
  • STG3159DTR vs STG719CTR
  • STG3159DTR vs STG6684QTR
  • STG3159DTR vs STG6384QTR
  • STG3159DTR vs STG5683QTR
  • STG3159DTR vs STG5682QTR
  • STG3159DTR vs STG5223QTR
  • STG3159DTR vs STG5123DTR
  • STG3159DTR vs STG4260BJR
  • STG3159DTR vs STG4210QTR
  • STG3159DTR vs STG4160BJR
  • STG3159DTR vs STG4159BJR
  • STG3159DTR vs STG4158BJR
  • STG3159DTR vs STG3856QTR
  • STG3159DTR vs STG3820BJR
  • STG3159DTR vs STG3699QTR
  • STG3159DTR vs STG3699BVTR
  • STG3159DTR vs STG3699AUTR
  • STG3159DTR vs STG3699AQTR
  • STG3159DTR vs STG3693QTR
  • STG3159DTR vs STG3692QTR
  • STG3159DTR vs STG3690QTR
  • STG3159DTR vs STG3684QTR
  • STG3159DTR vs STG3684AUTR
  • STG3159DTR vs STG3684ADTR
  • STG3159DTR vs STG3682QTR
  • STG3159DTR vs STG3680QTR
  • STG3159DTR vs STG3482QTR
  • STG3159DTR vs STG3220QTR
  • STG3159DTR vs STG3157CTR
  • STG3159DTR vs STG3155DTR
  • STG3159DTR vs STG5678BJR
  • STG3159DTR vs STG4259BJR
  • STG3159DTR vs STG3699ADWF
  • STG3159DTR vs STG3689DTR
  • STG3159DTR vs STG3684AQTR
  • STG3159DTR vs STG3384DTR
  • STG3159DTR vs STG1218IQT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!