Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ STMicroelectronics STHDMI001ATTR
STHDMI001ATTR
Obsolete
Linear - Video Processing
Description:
IC VIDEO SWITCH 48TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
STHDMI001ATTR Datasheet
History Price: Obsolete
In Stock: 29780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STHDMI001ATTR Specification
Specification
Part No
STHDMI001ATTR
Category
Linear - Video Processing
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Applications
Video Display
Standards
DVI 1.0, HDMI 1.2
Control Interface
-
Voltage - Supply
3.0V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
STHDMI001ATTR PDF Datasheet
STHDMI001ATTR Datasheet
Click and Download: STHDMI001ATTR Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied