☰
STHV1600L
STHV1600L
Active
Description:  16 CHANNELS 100 V, 2
Manufacturer:  STMicroelectronics
Datasheet:   STHV1600L Datasheet
History Price: $83.85301
In Stock: 29120
STHV1600L Specification
Specification
Part No
STHV1600L
Category
Specialized ICs
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Ultrasound Pulser
Applications
-
Mounting Type
Surface Mount
Package / Case
144-LFBGA
Supplier Device Package
144-LFBGA (10x10)
STHV1600L PDF Datasheet
STHV1600L Description
The STMicroelectronics STHV1600L is a high-voltage MOSFET designed for use in a range of applications requiring efficient power management. Here’s a detailed overview of its specifications and features:

## Overview

The STHV1600L is a N-channel MOSFET with a high voltage rating, specifically engineered to handle high voltage and high current conditions. It is typically used in power conversion circuits, such as in industrial applications, automotive systems, and power supply units.

## Key Specifications

- Maximum Drain-Source Voltage (Vds): 600V
- Maximum Gate-Source Voltage (Vgs): ±20V
- Continuous Drain Current (Id): 16A (at 25°C)
- Pulsed Drain Current (Id,pulse): 60A
- Power Dissipation (Pd): 94W (at 25°C)
- Rds(on): 0.45Ω (typical at Vgs = 10V)
- Total Gate Charge (Qg): 70nC
- Gate-Source Charge (Qgs): 18nC
- Gate-Drain Charge (Qgd): 25nC
- Thermal Resistance, Junction-to-Ambient (Rθja): 1.3°C/W
- Thermal Resistance, Junction-to-Case (Rθjc): 0.8°C/W

## Features

- High-Voltage Capability: Designed to handle up to 600V, making it suitable for high-voltage power applications.
- Low On-Resistance: Ensures efficient conduction with minimal power loss.
- Fast Switching: High-speed switching characteristics facilitate efficient operation in switching circuits.
- Thermal Performance: Good thermal performance with low thermal resistance enhances reliability and durability.
- Ruggedness: Built to withstand high-stress conditions, including high-voltage spikes and thermal cycling.

## Applications

The STHV1600L is commonly used in:
- Power Supply Circuits: For high-voltage power converters and inverters.
- Industrial Motor Drives: Handling high voltages and currents for efficient motor control.
- Automotive Systems: Power management in various automotive electronic systems.
- High-Voltage Battery Management: In electric vehicles and renewable energy systems.

In summary, the STHV1600L is a robust, high-voltage MOSFET ideal for applications where high efficiency and reliability are required under high voltage and high current conditions.
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description