☰
STLC5048TR
STLC5048TR
Obsolete
Description:  IC CODEC/FILTER PROGR 4CH 64TQFP
Manufacturer:  STMicroelectronics
Datasheet:   STLC5048TR Datasheet
History Price: Obsolete
In Stock: 43480
STLC5048TR Specification
Specification
Part No
STLC5048TR
Category
Interface - CODECs
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PCM, Filter
Data Interface
PCM Audio Interface
Resolution (Bits)
16 b
Number of ADCs / DACs
4 / 4
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
3.3V ~ 5V
Voltage - Supply, Digital
3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
STLC5048TR PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you