☰
STLVDS3486BDR
STLVDS3486BDR
Obsolete
Description:  IC RECEIVER 0/4 16SO
Manufacturer:  STMicroelectronics
History Price: $3.31000
In Stock: 41720
STLVDS3486BDR Specification
Specification
Part No
STLVDS3486BDR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
LVDS
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
STLVDS3486BDR PDF Datasheet
STLVDS3486BDR Related Parts
STLVDS050BDR
STLVDS050BDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
STLVDS31BTR
STLVDS31BTR
STMicroelectronics
IC DRIVER 4/0 16TSSOP
STLVDS32BDR
STLVDS32BDR
STMicroelectronics
IC RECEIVER 0/4 16SO
STLVDS32BTR
STLVDS32BTR
STMicroelectronics
IC RECEIVER 0/4 16TSSOP
STLVDS9637BDR
STLVDS9637BDR
STMicroelectronics
IC RECEIVER 0/2 8SO
STLV3243EBJR
STLV3243EBJR
STMicroelectronics
IC TXRX FULL 3/5 28FLIPCHIP
STLVDS3486BDR Compare Parts
  • STLVDS3486BDR vs STLVDS32BTR
  • STLVDS3486BDR vs STLVDS32BDR
  • STLVDS3486BDR vs STLVDS31BTR
  • STLVDS3486BDR vs STLVDS050BDR
  • STLVDS3486BDR vs STLV3243EBJR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.