☰
STM32MP151CAB3T
STM32MP151CAB3T
Active
Description:  IC MPU STM32MP1 650MHZ 354LFBGA
Manufacturer:  STMicroelectronics
History Price: $9.95010
In Stock: 13600
STM32MP151CAB3T Specification
Specification
Part No
STM32MP151CAB3T
Category
Embedded - Microprocessors
Manufacturer
STMicroelectronics
Series
STM32MP1
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A7
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
209MHz, 650MHz
Co-Processors/DSP
ARM? Cortex?-M4
RAM Controllers
DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration
Yes
Display & Interface Controllers
HDMI-CEC, LCD
Ethernet
10/100Mbps (1)
SATA
-
USB
USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O
2.5V, 3.3V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Security Features
ARM TZ
Package / Case
Surface Mount
Supplier Device Package
354-LFBGA
STM32MP151CAB3T PDF Datasheet
STM32MP151CAB3T Related Parts
STM32MP151AAA3
STM32MP151AAA3
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151AAA3T
STM32MP151AAA3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151AAB3
STM32MP151AAB3
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151AAB3T
STM32MP151AAB3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151AAC3
STM32MP151AAC3
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA
STM32MP151AAC3T
STM32MP151AAC3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA
STM32MP151AAD3
STM32MP151AAD3
STMicroelectronics
IC MPU STM32MP1 650MHZ 257TFBGA
STM32MP151AAD3T
STM32MP151AAD3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 257TFBGA
STM32MP151CAA3
STM32MP151CAA3
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151CAA3T
STM32MP151CAA3T
STMicroelectronics
IC MPU STM32MP1 650MHZ 448LFBGA
STM32MP151CAB3
STM32MP151CAB3
STMicroelectronics
IC MPU STM32MP1 650MHZ 354LFBGA
STM32MP151CAC3
STM32MP151CAC3
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA
STM32MP151CAB3T Description
The STMicroelectronics STM32MP151CAB3T is a heterogeneous application processor belonging to the STM32MP1 series, integrating a dual-core Arm Cortex-A7 subsystem alongside a Cortex-M4 real-time core. It is designed for embedded applications requiring a combination of high-level operating system capability and deterministic real-time control within a single SoC architecture.

## Device Overview and Functional Positioning

The STM32MP151CAB3T is part of the STM32MP15x family, which targets industrial, human-machine interface (HMI), edge computing, and embedded Linux-based systems. The device integrates an application processing unit (APU) based on Arm Cortex-A7 cores and a real-time processing unit (MCU domain) based on an Arm Cortex-M4 core.

This dual-domain architecture enables concurrent execution of a rich operating system (typically Linux) on the Cortex-A7 cores while offloading time-critical or safety-related tasks to the Cortex-M4 core. The separation of domains is a core architectural principle of the STM32MP1 platform.

The “CAB3T” suffix denotes a specific configuration related to package type, temperature grade, and silicon revision, as defined in STMicroelectronics ordering code structure.

## Heterogeneous Processing Architecture

The Cortex-A7 subsystem is designed for application-level processing, including user interfaces, networking stacks, and application logic execution. It typically operates under a full-featured operating system such as Linux.

The Cortex-M4 subsystem operates as a real-time controller, executing deterministic tasks such as motor control, signal processing, sensor acquisition, and low-latency peripheral handling.

Both processing domains share access to system memory and peripherals through a coordinated interconnect architecture, while maintaining isolation mechanisms to ensure deterministic real-time behavior in the MCU domain.

## Memory Subsystem and External Interface Architecture

The STM32MP151CAB3T supports external dynamic memory interfaces intended for DDR-class memory systems. The memory controller is integrated into the application processor subsystem and provides high-bandwidth access for the Cortex-A7 cores.

The memory subsystem is designed to support cache-coherent operation within the A7 cluster, ensuring efficient execution of operating system workloads and memory-intensive applications.

In addition to external DDR memory, the device includes internal SRAM regions used by the Cortex-M4 core and for system-level boot and communication buffers.

## Peripheral Integration and System Connectivity

The device integrates a broad set of peripherals typical of industrial-grade application processors, including communication interfaces, timers, and system control blocks.

Peripheral access is distributed across both processing domains, with certain peripherals dedicated to the Cortex-M4 for real-time operation, while others are managed by the Cortex-A7 subsystem under operating system control.

A system interconnect matrix ensures controlled access to shared resources, enabling concurrent operation without deterministic interference between domains.

## Clocking and Reset Architecture

The STM32MP151CAB3T uses a multi-domain clock tree architecture, with separate clock domains for the application processor, real-time core, and system infrastructure.

Clock sources are typically derived from external crystal oscillators and internal PLLs, allowing flexible frequency scaling depending on performance and power requirements.

Reset control is also domain-segmented, enabling independent initialization of Cortex-A7 and Cortex-M4 subsystems, which is essential for heterogeneous boot sequences.

## Power Management Architecture

Power management in the STM32MP151CAB3T is designed for fine-grained control of individual processing domains and peripheral blocks.

The device supports multiple low-power modes, allowing portions of the system to be powered down while maintaining context in other domains. This is particularly important for embedded systems requiring dynamic power scaling based on workload.

Voltage domains are partitioned to optimize efficiency across digital logic, memory interfaces, and I/O subsystems.

## Boot Architecture and System Initialization

The boot process is hierarchical, typically starting from an internal boot ROM that initializes basic system infrastructure and selects a boot source.

The Cortex-A7 subsystem is typically responsible for loading and executing a full operating system image, while the Cortex-M4 core may be initialized independently or through inter-processor communication mechanisms.

Secure boot and authentication mechanisms are supported at the system level, enabling trusted execution environments in security-sensitive applications.

## Inter-Processor Communication Mechanism

The STM32MP151CAB3T implements inter-processor communication (IPC) between the Cortex-A7 and Cortex-M4 cores through shared memory regions and hardware synchronization primitives.

This mechanism enables coordination between real-time control tasks and high-level application processing, allowing efficient division of responsibilities in complex embedded systems.

Message passing and shared memory buffers are typically used for data exchange between domains.

## Security and Isolation Features

The architecture includes hardware-level isolation mechanisms to separate secure and non-secure execution domains.

Access control policies are enforced at the bus and memory level to prevent unintended interaction between system components.

These features are essential for applications requiring functional safety or cybersecurity compliance in industrial environments.

## System-Level Application Context

The STM32MP151CAB3T is used in industrial human-machine interfaces, smart gateways, embedded Linux controllers, edge processing devices, and industrial automation systems.

Its heterogeneous architecture enables consolidation of real-time control and high-level processing into a single silicon platform, reducing system complexity and board footprint.

The device is particularly suited for systems requiring deterministic control alongside rich graphical or networked interfaces.

## Summary

The STMicroelectronics STM32MP151CAB3T is a heterogeneous application processor integrating dual Cortex-A7 cores and a Cortex-M4 real-time core within a unified SoC architecture. It provides a partitioned compute model combining Linux-capable application processing with deterministic real-time control, supported by integrated memory interfaces, interconnect fabric, and power management infrastructure. The device is optimized for industrial embedded systems requiring both high-level computing and real-time responsiveness within a single integrated platform.
STM32MP151CAB3T Compare Parts
  • STM32MP151CAB3T vs STM32MP157FAC1
  • STM32MP151CAB3T vs STM32MP157FAB1
  • STM32MP151CAB3T vs STM32MP157FAA1
  • STM32MP151CAB3T vs STM32MP157DAD1
  • STM32MP151CAB3T vs STM32MP157DAC1
  • STM32MP151CAB3T vs STM32MP157DAB1
  • STM32MP151CAB3T vs STM32MP157DAA1
  • STM32MP151CAB3T vs STM32MP157CAD3T
  • STM32MP151CAB3T vs STM32MP157CAD3
  • STM32MP151CAB3T vs STM32MP157CAC3T
  • STM32MP151CAB3T vs STM32MP157CAC3
  • STM32MP151CAB3T vs STM32MP157CAB3T
  • STM32MP151CAB3T vs STM32MP157CAB3
  • STM32MP151CAB3T vs STM32MP157CAA3T
  • STM32MP151CAB3T vs STM32MP157CAA3
  • STM32MP151CAB3T vs STM32MP157AAD3T
  • STM32MP151CAB3T vs STM32MP157AAD3
  • STM32MP151CAB3T vs STM32MP157AAC3T
  • STM32MP151CAB3T vs STM32MP157AAC3
  • STM32MP151CAB3T vs STM32MP157AAB3T
  • STM32MP151CAB3T vs STM32MP157AAB3
  • STM32MP151CAB3T vs STM32MP157AAA3T
  • STM32MP151CAB3T vs STM32MP157AAA3
  • STM32MP151CAB3T vs STM32MP153FAD1
  • STM32MP151CAB3T vs STM32MP153FAC1
  • STM32MP151CAB3T vs STM32MP153FAB1
  • STM32MP151CAB3T vs STM32MP153FAA1
  • STM32MP151CAB3T vs STM32MP153DAD1
  • STM32MP151CAB3T vs STM32MP153DAC1
  • STM32MP151CAB3T vs STM32MP153DAB1
  • STM32MP151CAB3T vs STM32MP153DAA1
  • STM32MP151CAB3T vs STM32MP153CAD3T
  • STM32MP151CAB3T vs STM32MP153CAD3
  • STM32MP151CAB3T vs STM32MP153CAC3T
  • STM32MP151CAB3T vs STM32MP153CAC3
  • STM32MP151CAB3T vs STM32MP153CAB3T
  • STM32MP151CAB3T vs STM32MP153CAB3
  • STM32MP151CAB3T vs STM32MP153CAA3T
  • STM32MP151CAB3T vs STM32MP153CAA3
  • STM32MP151CAB3T vs STM32MP153AAD3T
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect