☰
STM795TM6F
STM795TM6F
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SO
Manufacturer:  STMicroelectronics
Datasheet:   STM795TM6F Datasheet
History Price: $5.05000
In Stock: 21600
STM795TM6F Specification
Specification
Part No
STM795TM6F
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
3.075V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
STM795TM6F PDF Datasheet
STM795TM6F Related Parts
STM1001LWX6F
STM1001LWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001MWX6F
STM1001MWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001RWX6F
STM1001RWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SBWX6F
STM1001SBWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SWX6F
STM1001SWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001TWX6F
STM1001TWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N16WX6F
STM1061N16WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N17WX6F
STM1061N17WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N19WX6F
STM1061N19WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N21WX6F
STM1061N21WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N22WX6F
STM1061N22WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N23WX6F
STM1061N23WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM795TM6F Compare Parts
  • STM795TM6F vs STM819MM6E
  • STM795TM6F vs STM819MDS6F
  • STM795TM6F vs STM819MDS6E
  • STM795TM6F vs STM819LM6F
  • STM795TM6F vs STM819LM6E
  • STM795TM6F vs STM819LDS6F
  • STM795TM6F vs STM819LDS6E
  • STM795TM6F vs STM818MM6F
  • STM795TM6F vs STM818MM6E
  • STM795TM6F vs STM818MDS6F
  • STM795TM6F vs STM818MDS6E
  • STM795TM6F vs STM818LM6F
  • STM795TM6F vs STM818LM6E
  • STM795TM6F vs STM818LDS6F
  • STM795TM6F vs STM818LDS6E
  • STM795TM6F vs STM817MM6F
  • STM795TM6F vs STM817MM6E
  • STM795TM6F vs STM817MDS6F
  • STM795TM6F vs STM817MDS6E
  • STM795TM6F vs STM817LM6F
  • STM795TM6F vs STM817LM6E
  • STM795TM6F vs STM817LDS6F
  • STM795TM6F vs STM817LDS6E
  • STM795TM6F vs STM813LM6F
  • STM795TM6F vs STM813LM6E
  • STM795TM6F vs STM813LDS6F
  • STM795TM6F vs STM813LDS6E
  • STM795TM6F vs STM812TW16F
  • STM795TM6F vs STM812SW16F
  • STM795TM6F vs STM812RW16F
  • STM795TM6F vs STM812MW16F
  • STM795TM6F vs STM812LW16F
  • STM795TM6F vs STM811TW16F
  • STM795TM6F vs STM811SW16F
  • STM795TM6F vs STM811RW16F
  • STM795TM6F vs STM811MW16F
  • STM795TM6F vs STM811LW16F
  • STM795TM6F vs STM810TWX6F
  • STM795TM6F vs STM810SWX6F
  • STM795TM6F vs STM810RWX6F
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!