☰
STM804RM6E
STM804RM6E
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SO
Manufacturer:  STMicroelectronics
Datasheet:   STM804RM6E Datasheet
History Price: Obsolete
In Stock: 41240
STM804RM6E Specification
Specification
Part No
STM804RM6E
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.625V
Output
Open Drain or Open Collector
Reset
Active High
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
STM804RM6E PDF Datasheet
STM804RM6E Related Parts
STM1001LWX6F
STM1001LWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001MWX6F
STM1001MWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001RWX6F
STM1001RWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SBWX6F
STM1001SBWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SWX6F
STM1001SWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001TWX6F
STM1001TWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N16WX6F
STM1061N16WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N17WX6F
STM1061N17WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N19WX6F
STM1061N19WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N21WX6F
STM1061N21WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N22WX6F
STM1061N22WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N23WX6F
STM1061N23WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM804RM6E Compare Parts
  • STM804RM6E vs STM819MM6E
  • STM804RM6E vs STM819MDS6F
  • STM804RM6E vs STM819MDS6E
  • STM804RM6E vs STM819LM6F
  • STM804RM6E vs STM819LM6E
  • STM804RM6E vs STM819LDS6F
  • STM804RM6E vs STM819LDS6E
  • STM804RM6E vs STM818MM6F
  • STM804RM6E vs STM818MM6E
  • STM804RM6E vs STM818MDS6F
  • STM804RM6E vs STM818MDS6E
  • STM804RM6E vs STM818LM6F
  • STM804RM6E vs STM818LM6E
  • STM804RM6E vs STM818LDS6F
  • STM804RM6E vs STM818LDS6E
  • STM804RM6E vs STM817MM6F
  • STM804RM6E vs STM817MM6E
  • STM804RM6E vs STM817MDS6F
  • STM804RM6E vs STM817MDS6E
  • STM804RM6E vs STM817LM6F
  • STM804RM6E vs STM817LM6E
  • STM804RM6E vs STM817LDS6F
  • STM804RM6E vs STM817LDS6E
  • STM804RM6E vs STM813LM6F
  • STM804RM6E vs STM813LM6E
  • STM804RM6E vs STM813LDS6F
  • STM804RM6E vs STM813LDS6E
  • STM804RM6E vs STM812TW16F
  • STM804RM6E vs STM812SW16F
  • STM804RM6E vs STM812RW16F
  • STM804RM6E vs STM812MW16F
  • STM804RM6E vs STM812LW16F
  • STM804RM6E vs STM811TW16F
  • STM804RM6E vs STM811SW16F
  • STM804RM6E vs STM811RW16F
  • STM804RM6E vs STM811MW16F
  • STM804RM6E vs STM811LW16F
  • STM804RM6E vs STM810TWX6F
  • STM804RM6E vs STM810SWX6F
  • STM804RM6E vs STM810RWX6F
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!