Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ STMicroelectronics STM809TWX6F
STM809TWX6F
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:
STMicroelectronics
Datasheet:
STM809TWX6F Datasheet
History Price: $0.61000
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STM809TWX6F Specification
Specification
Part No
STM809TWX6F
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
3.08V
Output
Push-Pull, Totem Pole
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
STM809TWX6F PDF Datasheet
STM809TWX6F Datasheet
Click and Download: STM809TWX6F Datasheet
STM809TWX6F Related Parts
STM1001LWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001MWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001RWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SBWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001SWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1001TWX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N16WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N17WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N19WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N21WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N22WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM1061N23WX6F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-3
STM809TWX6F Compare Parts
STM809TWX6F vs STM819MM6E
STM809TWX6F vs STM819MDS6F
STM809TWX6F vs STM819MDS6E
STM809TWX6F vs STM819LM6F
STM809TWX6F vs STM819LM6E
STM809TWX6F vs STM819LDS6F
STM809TWX6F vs STM819LDS6E
STM809TWX6F vs STM818MM6F
STM809TWX6F vs STM818MM6E
STM809TWX6F vs STM818MDS6F
STM809TWX6F vs STM818MDS6E
STM809TWX6F vs STM818LM6F
STM809TWX6F vs STM818LM6E
STM809TWX6F vs STM818LDS6F
STM809TWX6F vs STM818LDS6E
STM809TWX6F vs STM817MM6F
STM809TWX6F vs STM817MM6E
STM809TWX6F vs STM817MDS6F
STM809TWX6F vs STM817MDS6E
STM809TWX6F vs STM817LM6F
STM809TWX6F vs STM817LM6E
STM809TWX6F vs STM817LDS6F
STM809TWX6F vs STM817LDS6E
STM809TWX6F vs STM813LM6F
STM809TWX6F vs STM813LM6E
STM809TWX6F vs STM813LDS6F
STM809TWX6F vs STM813LDS6E
STM809TWX6F vs STM812TW16F
STM809TWX6F vs STM812SW16F
STM809TWX6F vs STM812RW16F
STM809TWX6F vs STM812MW16F
STM809TWX6F vs STM812LW16F
STM809TWX6F vs STM811TW16F
STM809TWX6F vs STM811SW16F
STM809TWX6F vs STM811RW16F
STM809TWX6F vs STM811MW16F
STM809TWX6F vs STM811LW16F
STM809TWX6F vs STM810TWX6F
STM809TWX6F vs STM810SWX6F
STM809TWX6F vs STM810RWX6F
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!