Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Application Specific Microcontrollers
/ STMicroelectronics STM8SPLNB1M6
STM8SPLNB1M6
Active
Embedded - Application Specific Microcontrollers
Description:
IC MCU 8BIT DISEQC 20SOIC
Manufacturer:
STMicroelectronics
Datasheet:
STM8SPLNB1M6 Datasheet
History Price: $4.61000
In Stock: 32080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STM8SPLNB1M6 Specification
Specification
Part No
STM8SPLNB1M6
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
STM8S
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
SaTCR LNBs and Switchers
Core Processor
STM8
Program Memory Type
-
Controller Series
-
RAM Size
-
Interface
DiSEqC, I2C
Number of I/O
-
Voltage - Supply
2.95V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
STM8SPLNB1M6 PDF Datasheet
STM8SPLNB1M6 Datasheet
Click and Download: STM8SPLNB1M6 Datasheet
STM8SPLNB1M6 Related Parts
STM32W108C8U63TR
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48QFN
STM32W108C8U64TR
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48QFN
STM32W108CBU61TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFN
STM32W108CBU63TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFN
STM32W108CBU64TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFN
STM32W108CCU73TR
STMicroelectronics
IC MCU ARM 256K FLASH 48UFQFPN
STM32W108CCU74TR
STMicroelectronics
IC MCU ARM 256K FLASH 48UFQFPN
STM32W108HBU61TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 40QFN
STM32W108HBU63TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 40QFN
STM32W108HBU64TR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 40QFN
STM8SPLNB1P6
STMicroelectronics
IC MCU SLAVE DISEQC 20TSSOP
STMP3780XXBBEA5N
Freescale Semiconductor
STMP3780 - PMP CONTROLLER
STM8SPLNB1M6 Compare Parts
STM8SPLNB1M6 vs STM8SPLNB1P6
STM8SPLNB1M6 vs STM32W108HBU64TR
STM8SPLNB1M6 vs STM32W108HBU63TR
STM8SPLNB1M6 vs STM32W108HBU61TR
STM8SPLNB1M6 vs STM32W108CCU74TR
STM8SPLNB1M6 vs STM32W108CCU73TR
STM8SPLNB1M6 vs STM32W108CBU64TR
STM8SPLNB1M6 vs STM32W108CBU63TR
STM8SPLNB1M6 vs STM32W108CBU61TR
STM8SPLNB1M6 vs STM32W108C8U64TR
STM8SPLNB1M6 vs STM32W108C8U63TR
STM8SPLNB1M6 vs STMP3780XXBBEA4N
STM8SPLNB1M6 vs STMP3750XXBBEA5N
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!