Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor, Capacitive Touch
/ STMicroelectronics STMPE24M31QTR
STMPE24M31QTR
Obsolete
Interface - Sensor, Capacitive Touch
Description:
IC SENSOR S-TOUCH 24CH 40QFN
Manufacturer:
STMicroelectronics
Datasheet:
STMPE24M31QTR Datasheet
History Price: Obsolete
In Stock: 15520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STMPE24M31QTR Specification
Specification
Part No
STMPE24M31QTR
Category
Interface - Sensor, Capacitive Touch
Manufacturer
STMicroelectronics
Series
S-Touch
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons
Proximity Detection
No
Number of Inputs
Up to 24
LED Driver Channels
Up to 24
Interface
I2C
Resolution
9 b
Voltage - Supply
2.7V ~ 5.5V
Current - Supply
400μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
STMPE24M31QTR PDF Datasheet
STMPE24M31QTR Datasheet
Click and Download: STMPE24M31QTR Datasheet
STMPE24M31QTR Related Parts
STM8T141AM61TTR
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC
STM8T143AM62T
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8SOIC
STM8T143AU61TTR
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8UFDFPN
STM8T143AU62TTR
STMicroelectronics
IC MCU SENSOR TOUCH/PROX 8UFDFPN
STMPE1208SQTR
STMicroelectronics
IC I/O EXPANDER I2C 12B 40QFN
STMPE16M31PXQTR
STMicroelectronics
IC CTLR TOUCHKEY 16CHAN 32-QFN
STMPE16M31QTR
STMicroelectronics
IC SENSOR S-TOUCH 16CH 32QFN
STMPE321QTR
STMicroelectronics
IC CTLR TOUCH KEY 3CH 12-QFN
STMPE821QTR
STMicroelectronics
IC CTLR TOUCH KEY 8CH CAP 16-QFN
STMPE24M31QTR Compare Parts
STMPE24M31QTR vs STMPE321QTR
STMPE24M31QTR vs STMPE16M31QTR
STMPE24M31QTR vs STMPE16M31PXQTR
STMPE24M31QTR vs STMPE1208SQTR
STMPE24M31QTR vs STM8T143AU62TTR
STMPE24M31QTR vs STM8T143AU61TTR
STMPE24M31QTR vs STM8T143AM62T
STMPE24M31QTR vs STM8T141AM61TTR
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!