☰
STODPM01QTR
STODPM01QTR
Active
Description:  IC ENERGY METER SGL PHASE 24QFN
Manufacturer:  STMicroelectronics
Datasheet:   STODPM01QTR Datasheet
History Price: Active
In Stock: 30140
STODPM01QTR Specification
Specification
Part No
STODPM01QTR
Category
PMIC - Energy Metering
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Input Impedance
-
Measurement Error
-
Voltage - I/O High
-
Voltage - I/O Low
-
Current - Supply
-
Voltage - Supply
-
Meter Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****