☰
STPIC6C595M
STPIC6C595M
Obsolete
Description:  IC SHIFT REGISTER 16 SOIC
Manufacturer:  STMicroelectronics
Datasheet:   STPIC6C595M Datasheet
History Price: Obsolete
In Stock: 6160
STPIC6C595M Specification
Specification
Part No
STPIC6C595M
Category
Logic - Shift Registers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Open Drain
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel, Serial
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
STPIC6C595M PDF Datasheet
STPIC6C595M Compare Parts
  • STPIC6C595M vs STPIC6D595MTR
  • STPIC6C595M vs STPIC6D595B1R
  • STPIC6C595M vs STPIC6C595TTR
  • STPIC6C595M vs STPIC6C595MTR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok