Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ STMicroelectronics STPIC6D595MTR
STPIC6D595MTR
Active
Logic - Shift Registers
Description:
IC SHIFT REGISTER 8BIT 16SOIC
Manufacturer:
STMicroelectronics
Datasheet:
STPIC6D595MTR Datasheet
History Price: $0.89000
In Stock: 2720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STPIC6D595MTR Specification
Specification
Part No
STPIC6D595MTR
Category
Logic - Shift Registers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Open Drain
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel, Serial
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
STPIC6D595MTR PDF Datasheet
STPIC6D595MTR Datasheet
Click and Download: STPIC6D595MTR Datasheet
STPIC6D595MTR Compare Parts
STPIC6D595MTR vs STPIC6D595B1R
STPIC6D595MTR vs STPIC6C595TTR
STPIC6D595MTR vs STPIC6C595MTR
STPIC6D595MTR vs STPIC6C595M
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet