☰
STPM801-TR
STPM801-TR
Active
Description:  DISCRETE
Manufacturer:  STMicroelectronics
Datasheet:   STPM801-TR Datasheet
History Price: $4.62000
In Stock: 17580
STPM801-TR Specification
Specification
Part No
STPM801-TR
Category
PMIC - Hot Swap Controllers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller, OR Controller
Number of Channels
1
Internal Switch(s)
Yes
Applications
General Purpose
Features
Auto Retry, Fault Timeout, OVP, Thermal Limit, UVLO
Programmable Features
Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply
4V ~ 65V
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Current - Supply
-
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.