☰
STR485LVQT
STR485LVQT
Active
Description:  IC TRANSCEIVER HALF 1/1 10DFN
Manufacturer:  STMicroelectronics
Datasheet:   STR485LVQT Datasheet
History Price: $4.50000
In Stock: 6000
STR485LVQT Specification
Specification
Part No
STR485LVQT
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
70 mV
Data Rate
20Mbps
Voltage - Supply
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
STR485LVQT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Wagner Costa
Brazil
5 stars
2026-09-29 20:27
Arrived now just test to see if it really works
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.