☰
STR750FV2T7
STR750FV2T7
Obsolete
Description:  IC MCU 32BIT 256KB FLASH 100LQFP
Manufacturer:  STMicroelectronics
Datasheet:   STR750FV2T7 Datasheet
History Price: Obsolete
In Stock: 16920
STR750FV2T7 Specification
Specification
Part No
STR750FV2T7
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STR7
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM7?
Core Size
32-Bit Single-Core
Speed
60MHz
Connectivity
CANbus, I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals
DMA, PWM, WDT
Number of I/O
72
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
STR750FV2T7 PDF Datasheet
STR750FV2T7 Related Parts
STR710FZ1H6
STR710FZ1H6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 144BGA
STR710FZ1T6
STR710FZ1T6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 144LQFP
STR710FZ2H6
STR710FZ2H6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144BGA
STR710FZ2H6TR
STR710FZ2H6TR
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144BGA
STR710FZ2T6
STR710FZ2T6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144LQFP
STR710RZH6
STR710RZH6
STMicroelectronics
IC MCU 32BIT ROMLESS 64LFBGA
STR710RZT6
STR710RZT6
STMicroelectronics
IC MCU 32BIT ROMLESS 64LQFP
STR711FR0H6
STR711FR0H6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LFBGA
STR711FR0T6
STR711FR0T6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
STR711FR1H6
STR711FR1H6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LFBGA
STR711FR1T6
STR711FR1T6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
STR711FR2H6
STR711FR2H6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 64LFBGA
STR750FV2T7 Description

The STMicroelectronics STR750FV2T7 is a high-performance microcontroller based on the ARM Cortex-M3 architecture, designed for various embedded applications. This device is part of STMicroelectronics' STR7 family, which is known for its versatility, power efficiency, and robust performance. The STR750FV2T7 is particularly well-suited for applicatio## STMicroelectronics STR750FV2T7 Overview

The STMicroelectronics STR750FV2T7 is a high-performance microcontroller designed to meet the demanding requirements of various embedded applications. Built on the ARM Cortex-M3 architecture, this microcontroller combines high processing power with energy efficiency, making it suitable for applications in automotive, industrial, consumer electronics, and Internet of Things (IoT) sectors. The STR750FV2T7 is particularly known for its rich set of peripherals, robust performance, and ease of use, enabling developers to create sophisticated applications with relative ease.

## Key Features

1. ARM Cortex-M3 Core: The STR750FV2T7 is powered by an ARM Cortex-M3 core, which operates at a maximum clock frequency of 72 MHz. This architecture is optimized for real-time processing, offering an efficient instruction set and low latency.

2. Memory: The microcontroller features:
- Flash Memory: 256 KB of embedded Flash memory for program storage, allowing for complex applications without the need for external memory.
- SRAM: 64 KB of SRAM, providing adequate workspace for variables and runtime data.

3. Rich Peripheral Set:
- Analog-to-Digital Converters (ADCs): Up to 16 channels with 12-bit resolution for precise analog signal measurement.
- Timers and PWM: Multiple timers, including PWM outputs for motor control and signal generation.
- Communication Interfaces: Support for multiple UARTs, SPI, and I2C interfaces for versatile communication with external devices and peripherals.
- General Purpose Input/Output (GPIO): Up to 51 GPIO pins, allowing for flexible connectivity and control of external components.

4. Low Power Consumption: The STR750FV2T7 is designed with power efficiency in mind. It features several low-power modes, including Sleep, Stop, and Deep Sleep modes, which help minimize energy consumption during inactive periods.

5. Built-in Debugging Support: The microcontroller supports JTAG and Serial Wire Debug (SWD) interfaces, allowing developers to easily debug and program the device.

6. Wide Operating Voltage Range: It operates within a voltage range of 2.0 V to 3.6 V, making it adaptable for various power supply configurations.

7. Extended Temperature Range: The STR750FV2T7 can operate in temperatures ranging from -40°C to +85°C, making it suitable for automotive and industrial applications where temperature extremes may be encountered.

## Specifications

| Parameter | Value |
|--------------------------------------------|----------------------------------------|
| Core Architecture | ARM Cortex-M3 |
| Maximum Clock Frequency | 72 MHz |
| Flash Memory | 256 KB |
| SRAM | 64 KB |
| Operating Voltage Range | 2.0 V to 3.6 V |
| Operating Temperature Range | -40°C to +85°C |
| ADC Resolution | 12 bits |
| Number of ADC Channels | Up to 16 |
| PWM Outputs | 6 |
| GPIO Pins | 51 |
| Communication Interfaces | UART, SPI, I2C |
| Package Type | LQFP (Low-Profile Quad Flat Package) |
| Package Size | 64-pin |
| Debug Interface | JTAG, SWD |
| Low Power Modes | Sleep, Stop, Deep Sleep Modes |

## Applications

The STMicroelectronics STR750FV2T7 microcontroller is designed for a wide range of applications, including:

- Industrial Control: Used in automation systems, motor control, and process monitoring, providing reliable performance in demanding environments.
- Automotive Systems: Ideal for engine control units, sensor management, and communication systems within vehicles.
- Consumer Electronics: Suitable for smart home devices, wearable technology, and portable electronics, enhancing connectivity and functionality.
- Internet of Things (IoT): Supports various IoT applications, enabling efficient data collection and transmission in connected devices.
- Medical Devices: Used in portable medical instrumentation where precision and low power consumption are critical.

## Advantages

1. High Processing Power: The ARM Cortex-M3 core allows for efficient real-time processing, making the STR750FV2T7 suitable for applications that require quick response times.

2. Flexible Memory Options: The combination of Flash and SRAM provides ample memory for complex applications, allowing for sophisticated algorithms and data handling.

3. Comprehensive Peripheral Set: A rich array of integrated peripherals reduces the need for external components, simplifying design and reducing overall system costs.

4. Energy Efficiency: Low power consumption features enable the microcontroller to operate efficiently in battery-powered devices, enhancing the overall system longevity.

5. Robust Temperature Range: The ability to function across a wide temperature range ensures reliable operation in various environmental conditions, making it ideal for industrial and automotive applications.

## Conclusion

The STMicroelectronics STR750FV2T7 microcontroller is a versatile and powerful solution for modern embedded applications. With its ARM Cortex-M3 core, ample memory, rich peripheral set, and energy-efficient design, it meets the diverse needs of developers in various industries. Whether used in automotive control systems, industrial automation, consumer electronics, or IoT devices, the STR750FV2T7 provides a reliable platform for creating innovative solutions. As technology continues to evolve, this microcontroller stands out as a valuable component for engineers seeking to develop high-performance, energy-efficient embedded systems.ns in industrial control, automotive systems, and consumer electronics, where reliable performance and low power consumption are critical.

## Key Features

1. ARM Cortex-M3 Core: The STR750FV2T7 is powered by the ARM Cortex-M3 core, which provides a high level of performance with a clock frequency of up to 72 MHz. This architecture is optimized for low-power applications while maintaining a high instruction throughput.

2. Flash Memory: The microcontroller includes 256 KB of embedded Flash memory, allowing for ample storage of application code and data. This feature enables developers to build complex applications without the need for external memory.

3. SRAM: It is equipped with 64 KB of SRAM, providing sufficient memory for executing code and storing data during runtime.

4. Analog and Digital Peripherals: The STR750FV2T7 comes with a rich set of peripherals, including:
- Multiple Analog-to-Digital Converters (ADCs)
- Timers and PWM (Pulse Width Modulation) modules
- UART, SPI, and I2C communication interfaces
- GPIO (General Purpose Input/Output) pins for flexible connectivity.

5. Low Power Consumption: The microcontroller features several low-power modes, making it suitable for battery-operated devices and applications where energy efficiency is paramount.

6. Built-in Debugging Support: The STR750FV2T7 includes debugging capabilities, allowing developers to easily debug and program the microcontroller via JTAG and SWD (Serial Wire Debug) interfaces.

7. Wide Operating Voltage Range: It operates within a voltage range of 2.0 V to 3.6 V, providing flexibility in various application scenarios.

8. Temperature Range: The microcontroller is designed to operate in a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications that require reliability in harsh conditions.

## Specifications

| Parameter | Value |
|--------------------------------------------|----------------------------------------|
| Core Architecture | ARM Cortex-M3 |
| Maximum Clock Frequency | 72 MHz |
| Flash Memory | 256 KB |
| SRAM | 64 KB |
| Operating Voltage Range | 2.0 V to 3.6 V |
| Operating Temperature Range | -40°C to +85°C |
| ADC Resolution | 12 bits |
| Number of ADC Channels | Up to 16 |
| PWM Outputs | 6 |
| GPIO Pins | 51 |
| Communication Interfaces | UART, SPI, I2C |
| Package Type | LQFP (Low-Profile Quad Flat Package) |
| Package Size | 64-pin |
| Debug Interface | JTAG, SWD |
| Low Power Modes | Sleep, Stop, and Deep Sleep Modes |

## Applications

The STR750FV2T7 microcontroller is suitable for a wide range of applications, including:

- Industrial Control: Used in motor control systems, process automation, and factory automation equipment.
- Automotive Systems: Ideal for engine control units, sensor interfaces, and automotive communication systems.
- Consumer Electronics: Employed in smart home devices, wearable electronics, and remote control systems.
- IoT Applications: Supports Internet of Things applications where connectivity, efficiency, and low power are essential.
- Medical Devices: Suitable for portable medical devices that require reliable performance and low power consumption.

## Advantages

1. High Performance: The ARM Cortex-M3 core provides high processing power, enabling complex algorithms and real-time processing capabilities.

2. Flexible Memory Options: With a combination of Flash and SRAM, the STR750FV2T7 allows for versatile program and data storage options, making it suitable for various applications.

3. Rich Peripheral Set: The extensive range of integrated peripherals reduces the need for additional external components, simplifying the design and minimizing PCB space.

4. Energy Efficiency: The low power consumption and various power-saving modes make it ideal for battery-operated devices and applications focused on energy efficiency.

5. Robust Temperature Range: The ability to operate in a wide temperature range ensures reliability in harsh environments, making it suitable for industrial and automotive use.

## Conclusion

The STMicroelectronics STR750FV2T7 microcontroller is a powerful, flexible, and efficient solution for a variety of embedded applications. With its ARM Cortex-M3 core, ample memory, rich set of peripherals, and low power consumption, it meets the demands of modern electronics design. Its robust performance in various operating conditions makes it ideal for industrial, automotive, and consumer applications. As industries continue to advance towards more intelligent and interconnected systems, the STR750FV2T7 provides a reliable platform for engineers and developers to create innovative solutions.
STR750FV2T7 Compare Parts
  • STR750FV2T7 vs STR912FW42X6
  • STR750FV2T7 vs STR912FAZ47H6T
  • STR750FV2T7 vs STR912FAZ47H6
  • STR750FV2T7 vs STR912FAZ46H6
  • STR750FV2T7 vs STR912FAZ44H6T
  • STR750FV2T7 vs STR912FAZ44H6
  • STR750FV2T7 vs STR912FAZ42H6
  • STR750FV2T7 vs STR912FAW47X6T
  • STR750FV2T7 vs STR912FAW47X6
  • STR750FV2T7 vs STR912FAW46X6T
  • STR750FV2T7 vs STR912FAW46X6
  • STR750FV2T7 vs STR912FAW44X6T
  • STR750FV2T7 vs STR912FAW44X6
  • STR750FV2T7 vs STR912FAW42X6
  • STR750FV2T7 vs STR912FAW32X6
  • STR750FV2T7 vs STR911FM44X6
  • STR750FV2T7 vs STR911FM42X6
  • STR750FV2T7 vs STR911FAW47X6
  • STR750FV2T7 vs STR911FAW46X6
  • STR750FV2T7 vs STR911FAW44X6T
  • STR750FV2T7 vs STR911FAW44X6
  • STR750FV2T7 vs STR911FAW42X6
  • STR750FV2T7 vs STR911FAM47X6T
  • STR750FV2T7 vs STR911FAM47X6
  • STR750FV2T7 vs STR911FAM46X6
  • STR750FV2T7 vs STR911FAM44X6T
  • STR750FV2T7 vs STR911FAM44X6
  • STR750FV2T7 vs STR911FAM42X6
  • STR750FV2T7 vs STR910FW32X6
  • STR750FV2T7 vs STR910FM32X6
  • STR750FV2T7 vs STR910FAZ32H6
  • STR750FV2T7 vs STR910FAW32X6
  • STR750FV2T7 vs STR910FAM32X6
  • STR750FV2T7 vs STR755FV2T6
  • STR750FV2T7 vs STR755FV2H6
  • STR750FV2T7 vs STR755FV1T6
  • STR750FV2T7 vs STR755FV1H6
  • STR750FV2T7 vs STR755FV0T6
  • STR750FV2T7 vs STR755FR2T6
  • STR750FV2T7 vs STR755FR2H6
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!