☰
STR912FAW47X6
STR912FAW47X6
Obsolete
Description:  IC MCU 32BIT 2MB FLASH 128LQFP
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 13840
STR912FAW47X6 Specification
Specification
Part No
STR912FAW47X6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STR9
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM9?
Core Size
16/32-Bit
Speed
96MHz
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O
80
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
96K x 8
Voltage - Supply (Vcc/Vdd)
1.65V ~ 2V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
STR912FAW47X6 PDF Datasheet
STR912FAW47X6 Related Parts
STR710FZ1H6
STR710FZ1H6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 144BGA
STR710FZ1T6
STR710FZ1T6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 144LQFP
STR710FZ2H6
STR710FZ2H6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144BGA
STR710FZ2H6TR
STR710FZ2H6TR
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144BGA
STR710FZ2T6
STR710FZ2T6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 144LQFP
STR710RZH6
STR710RZH6
STMicroelectronics
IC MCU 32BIT ROMLESS 64LFBGA
STR710RZT6
STR710RZT6
STMicroelectronics
IC MCU 32BIT ROMLESS 64LQFP
STR711FR0H6
STR711FR0H6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LFBGA
STR711FR0T6
STR711FR0T6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
STR711FR1H6
STR711FR1H6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LFBGA
STR711FR1T6
STR711FR1T6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
STR711FR2H6
STR711FR2H6
STMicroelectronics
IC MCU 32BIT 256KB FLASH 64LFBGA
STR912FAW47X6 Description
Overview of STMicroelectronics STR912FAW47X6

The STR912FAW47X6 is a high-performance microcontroller from STMicroelectronics, part of the STR9 family. This microcontroller is designed for embedded applications that require a combination of processing power, connectivity, and peripheral integration. With its ARM7TDMI core, the STR912FAW47X6 is well-suited for a variety of applications, including industrial control, automotive systems, and consumer electronics.

Key Specifications

- Core Architecture: ARM7TDMI
- Operating Frequency: Up to 47 MHz
- Flash Memory: 256 KB
- SRAM: 32 KB
- EEPROM: 8 KB
- I/O Pins: 51 GPIO pins
- ADC: 10-bit, up to 8 channels
- Timers: 3 general-purpose timers, 1 watchdog timer
- Communication Interfaces:
- 2 x USART
- 1 x SPI
- 1 x I2C
- 1 x CAN
- Operating Voltage: 3.0 V to 3.6 V
- Package Type: LQFP-64 (64-pin)

Functional Features

The STR912FAW47X6 incorporates several functional features that enhance its performance and usability in various applications:

- High Processing Power: With an ARM7TDMI core running at up to 47 MHz, the microcontroller provides sufficient processing power for complex algorithms and real-time applications, making it suitable for demanding tasks.

- Large Memory Capacity: The combination of 256 KB of Flash memory and 32 KB of SRAM allows for the storage of extensive code and data, enabling the development of sophisticated applications without memory constraints.

- Versatile Peripheral Set: The microcontroller includes a rich set of peripherals, such as multiple timers, an ADC, and various communication interfaces, allowing for flexible integration into different systems and applications.

- Low Power Consumption: The STR912FAW47X6 is designed for low power operation, making it suitable for battery-powered applications and energy-efficient designs. It features various power-saving modes to extend battery life.

Applications

The STR912FAW47X6 is utilized in a variety of applications, including:

- Industrial Control Systems: Its processing power and extensive peripheral set make it ideal for industrial automation, motor control, and process control applications.

- Automotive Systems: The microcontroller can be used in automotive applications for body control, engine management, and communication systems, where reliability and performance are critical.

- Consumer Electronics: It is suitable for various consumer electronic devices, including home appliances, remote controls, and smart devices, providing the necessary processing capabilities and connectivity options.

- Medical Devices: The STR912FAW47X6 can be employed in medical applications, where precise control and monitoring are essential, ensuring compliance with safety and performance standards.

Conclusion

The STMicroelectronics STR912FAW47X6 microcontroller is a powerful and versatile solution for a wide range of embedded applications. With its ARM7TDMI core, large memory capacity, and extensive peripheral integration, it offers the performance and flexibility needed for complex designs. Its low power consumption and robust feature set make it an excellent choice for engineers looking to develop reliable and efficient systems across various sectors, including industrial, automotive, consumer electronics, and medical devices.
STR912FAW47X6 Compare Parts
  • STR912FAW47X6 vs STR912FW42X6
  • STR912FAW47X6 vs STR912FAZ47H6T
  • STR912FAW47X6 vs STR912FAZ47H6
  • STR912FAW47X6 vs STR912FAZ46H6
  • STR912FAW47X6 vs STR912FAZ44H6T
  • STR912FAW47X6 vs STR912FAZ44H6
  • STR912FAW47X6 vs STR912FAZ42H6
  • STR912FAW47X6 vs STR912FAW47X6T
  • STR912FAW47X6 vs STR912FAW46X6T
  • STR912FAW47X6 vs STR912FAW46X6
  • STR912FAW47X6 vs STR912FAW44X6T
  • STR912FAW47X6 vs STR912FAW44X6
  • STR912FAW47X6 vs STR912FAW42X6
  • STR912FAW47X6 vs STR912FAW32X6
  • STR912FAW47X6 vs STR911FM44X6
  • STR912FAW47X6 vs STR911FM42X6
  • STR912FAW47X6 vs STR911FAW47X6
  • STR912FAW47X6 vs STR911FAW46X6
  • STR912FAW47X6 vs STR911FAW44X6T
  • STR912FAW47X6 vs STR911FAW44X6
  • STR912FAW47X6 vs STR911FAW42X6
  • STR912FAW47X6 vs STR911FAM47X6T
  • STR912FAW47X6 vs STR911FAM47X6
  • STR912FAW47X6 vs STR911FAM46X6
  • STR912FAW47X6 vs STR911FAM44X6T
  • STR912FAW47X6 vs STR911FAM44X6
  • STR912FAW47X6 vs STR911FAM42X6
  • STR912FAW47X6 vs STR910FW32X6
  • STR912FAW47X6 vs STR910FM32X6
  • STR912FAW47X6 vs STR910FAZ32H6
  • STR912FAW47X6 vs STR910FAW32X6
  • STR912FAW47X6 vs STR910FAM32X6
  • STR912FAW47X6 vs STR755FV2T6
  • STR912FAW47X6 vs STR755FV2H6
  • STR912FAW47X6 vs STR755FV1T6
  • STR912FAW47X6 vs STR755FV1H6
  • STR912FAW47X6 vs STR755FV0T6
  • STR912FAW47X6 vs STR755FR2T6
  • STR912FAW47X6 vs STR755FR2H6
  • STR912FAW47X6 vs STR755FR1T6
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend