☰
STSPIN230
STSPIN230
Active
Description:  IC HALF BRIDGE DRV 1.3A 16VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STSPIN230 Datasheet
History Price: $3.06000
In Stock: 45440
STSPIN230 Specification
Specification
Part No
STSPIN230
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
STSPIN2
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (3)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
400mOhm LS + HS
Current - Output / Channel
1.3A
Current - Peak Output
-
Voltage - Supply
0V ~ 5V
Voltage - Load
1.8V ~ 10V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Current Limiting, Over Temperature, Short Circuit
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-VFQFPN (3x3)
STSPIN230 PDF Datasheet
STSPIN230 Description
The STMicroelectronics STSPIN230 is a highly integrated motor driver IC designed for driving brushless DC (BLDC) motors and stepper motors in various applications, including consumer electronics, industrial automation, and automotive systems. This device is part of the STSPIN family, which is known for its efficiency, compact design, and advanced features tailored for motor control applications. Below is a detailed introduction to the STSPIN230, including its specifications and parameters.

## Overview

The STSPIN230 is a versatile motor driver that combines a high-performance power stage with an advanced control interface. It is designed to provide precise control of motor speed and position while ensuring high efficiency and low power consumption. The device is suitable for applications that require smooth and silent operation, making it ideal for fans, pumps, and other motor-driven systems.

## Key Features

1. Integrated Power Stage: The STSPIN230 features an integrated H-bridge power stage that allows for bidirectional control of the motor. This integration reduces the need for external components, simplifying the design and saving space on the PCB.

2. Wide Supply Voltage Range: The device can operate with a supply voltage range of 4.5V to 45V, making it suitable for a variety of applications and allowing for flexibility in design.

3. High Current Capability: The STSPIN230 can deliver continuous output currents of up to 2.5A, with a peak current capability of 5A. This makes it suitable for driving motors with varying power requirements.

4. Advanced Control Features: The IC supports various control modes, including PWM (Pulse Width Modulation) control, which allows for precise speed and torque control. It also features built-in current sensing and regulation, enhancing performance and efficiency.

5. Protection Features: The STSPIN230 includes several protection mechanisms, such as overcurrent protection (OCP), overtemperature protection (OTP), and undervoltage lockout (UVLO). These features ensure safe operation and protect the device from damage under adverse conditions.

6. Compact Package: The device is available in a compact HTSSOP package, which is ideal for space-constrained applications and allows for easy integration into various designs.

## Specifications

- Device Type: Integrated motor driver IC
- Supply Voltage Range: 4.5V to 45V
- Continuous Output Current: 2.5A
- Peak Output Current: 5A
- Control Modes: PWM control, current regulation
- Current Sensing: Integrated current sensing for feedback and regulation
- Protection Features:
- Overcurrent Protection (OCP)
- Overtemperature Protection (OTP)
- Undervoltage Lockout (UVLO)
- Operating Temperature Range: -40°C to +125°C
- Package Type: HTSSOP (Thermal Enhanced)

## Applications

The STSPIN230 is suitable for a wide range of applications, including:

- Consumer Electronics: Used in appliances such as fans, pumps, and other motor-driven devices.
- Industrial Automation: Ideal for robotics, conveyor systems, and other automated machinery requiring precise motor control.
- Automotive Applications: Suitable for driving motors in automotive systems, such as power seats, window lifts, and HVAC systems.
- Home Automation: Used in smart home devices for controlling motors in curtains, blinds, and other automated systems.

## Conclusion

The STMicroelectronics STSPIN230 is a versatile and efficient motor driver IC that meets the demands of various applications requiring precise motor control. Its integrated power stage, wide supply voltage range, and advanced control features make it an excellent choice for designers looking to create reliable and efficient motor control solutions. With its robust performance and compact design, the STSPIN230 continues to be a popular choice in the motor driver market, providing a reliable solution for modern electronic devices.
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object