☰
STSPIN820
STSPIN820
Active
Description:  IC MTR DRVR BIPLR 7-45V 24TFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STSPIN820 Datasheet
History Price: $4.19000
In Stock: 3120
STSPIN820 Specification
Specification
Part No
STSPIN820
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN8
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Logic
Technology
Power MOSFET
Step Resolution
1 ~ 1/256
Applications
Industrial
Current - Output
1.5A
Voltage - Supply
7V ~ 45V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-TFQFN Exposed Pad
Supplier Device Package
24-TQFPN (4x4)
STSPIN820 PDF Datasheet
STSPIN820 Related Parts
STSPIN220
STSPIN220
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER
STSPIN250
STSPIN250
STMicroelectronics
IC MOTOR DRIVER 0V-5V 16VFQFPN
STSPIN830
STSPIN830
STMicroelectronics
IC MTR DRV MULTPHS 7-45V 24TQFPN
STSPIN840
STSPIN840
STMicroelectronics
IC MOTOR DRIVER 7V-45V 24TQFPN
STSPIN32G4
STSPIN32G4
STMicroelectronics
3-PHASE BRUSHLESS MOTOR CONTROLL
STSPIN32G4TR
STSPIN32G4TR
STMicroelectronics
DISCRETE
STSPIN820 Compare Parts
  • STSPIN820 vs STSPIN830
  • STSPIN820 vs STSPIN250
  • STSPIN820 vs STSPIN220
  • STSPIN820 vs STSPIN32G4TR
  • STSPIN820 vs STSPIN32G4
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!