☰
STSR30D-TR
STSR30D-TR
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   STSR30D-TR Datasheet
History Price: Obsolete
In Stock: 240
STSR30D-TR Specification
Specification
Part No
STSR30D-TR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Low-Side
Channel Type
Single
Number of Drivers
1
Gate Type
N-Channel MOSFET
Voltage - Supply
4V ~ 5.5V
Logic Voltage - VIL, VIH
-
Current - Peak Output (Source, Sink)
1.5A, 1.5A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
40ns, 40ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
STSR30D-TR PDF Datasheet
STSR30D-TR Related Parts
STSR2PCD
STSR2PCD
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR2PCD-TR
STSR2PCD-TR
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR2PMCD
STSR2PMCD
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR2PMCD-TR
STSR2PMCD-TR
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR30D
STSR30D
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR3CD
STSR3CD
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR3CD-TR
STSR3CD-TR
STMicroelectronics
IC GATE DRVR LOW-SIDE 8SO
STSR30D-TR Compare Parts
  • STSR30D-TR vs STSR3CD
  • STSR30D-TR vs STSR30D
  • STSR30D-TR vs STSR2PMCD-TR
  • STSR30D-TR vs STSR2PMCD
  • STSR30D-TR vs STSR2PCD-TR
  • STSR30D-TR vs STSR2PCD
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!