☰
STUSB1602AQTR
STUSB1602AQTR
Active
Description:  CONDITIONING & INTERFACES
Manufacturer:  STMicroelectronics
History Price: $3.43000
In Stock: 42000
STUSB1602AQTR Specification
Specification
Part No
STUSB1602AQTR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB, Type-C Controller
Current - Supply
-
Voltage - Supply
4.1V ~ 22V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
STUSB1602AQTR PDF Datasheet
STUSB1602AQTR Related Parts
STUSB1600AQTR
STUSB1600AQTR
STMicroelectronics
CONDITIONING & INTERFACES
STUSB1600QTR
STUSB1600QTR
STMicroelectronics
IC CTLR USB TYPE-C 24QFN
STUSB1602QTR
STUSB1602QTR
STMicroelectronics
IC CTLR USB TYPE-C 24QFN
STUSB4700QTR
STUSB4700QTR
STMicroelectronics
IC PD CTLR USB TYPE-C 24QFN
STUSB4700YQTR
STUSB4700YQTR
STMicroelectronics
STAND-ALONE USB PD CONTROLLER (W
STUSB4761QTR
STUSB4761QTR
STMicroelectronics
STAND-ALONE USB PD CONTROLLER (W
STUSB1602AQTR Compare Parts
  • STUSB1602AQTR vs STUSB4700YQTR
  • STUSB1602AQTR vs STUSB4700QTR
  • STUSB1602AQTR vs STUSB1602QTR
  • STUSB1602AQTR vs STUSB1600QTR
  • STUSB1602AQTR vs STUSB1600AQTR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase