Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ STMicroelectronics STUSBCD01BJR
STUSBCD01BJR
Active
Interface - Specialized
Description:
IC INTFACE SPECIALIZD 12FLIPCHIP
Manufacturer:
STMicroelectronics
Datasheet:
STUSBCD01BJR Datasheet
History Price: $3.38000
In Stock: 27260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STUSBCD01BJR Specification
Specification
Part No
STUSBCD01BJR
Category
Interface - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Mobile Phones, PDAs, Smart Devices, Personal Media Players
Interface
-
Voltage - Supply
2.2V ~ 4.5V
Package / Case
12-UFBGA, FCBGA
Supplier Device Package
12-FlipChip
Mounting Type
Surface Mount
STUSBCD01BJR PDF Datasheet
STUSBCD01BJR Datasheet
Click and Download: STUSBCD01BJR Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!