☰
STV5348
STV5348
Obsolete
Description:  IC DECODER TELETEXT/VPS 28DIP
Manufacturer:  STMicroelectronics
Datasheet:   STV5348 Datasheet
History Price: Obsolete
In Stock: 5040
STV5348 Specification
Specification
Part No
STV5348
Category
Interface - Encoders, Decoders, Converters
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Video Decoder
Applications
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
4.75V ~ 5.25V
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable