☰
STV6412AD
STV6412AD
Obsolete
Description:  IC AUDIO/VIDEO SWIT DUAL 64TQFP
Manufacturer:  STMicroelectronics
Datasheet:   STV6412AD Datasheet
History Price: Obsolete
In Stock: 2280
STV6412AD Specification
Specification
Part No
STV6412AD
Category
Interface - Analog Switches - Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio, Video
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
-
Number of Channels
-
On-State Resistance (Max)
-
Voltage - Supply, Single (V-)
4.75V ~ 5.25V
Voltage - Supply, Dual (V?
?.75V ~ 5.25V, ?1.2V ~ 12.8V
-3db Bandwidth
15MHz
Features
CVBS, I2C, SCART
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (14x14)
STV6412AD PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.