☰
STV8216
STV8216
Obsolete
Description:  IC AUDIO SGNL PROC/DEMOD 80TQFP
Manufacturer:  STMicroelectronics
Datasheet:   STV8216 Datasheet
History Price: Obsolete
In Stock: 19600
STV8216 Specification
Specification
Part No
STV8216
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor, Demodulator
Applications
Consumer Audio
Number of Channels
1
Interface
I2C, I2S
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-TQFP (14x14)
STV8216 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Walter Romano
Italy
5 stars
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.