☰
STWBC-EPTR
STWBC-EPTR
Obsolete
Description:  IND.& POWER CONV.
Manufacturer:  STMicroelectronics
Datasheet:   STWBC-EPTR Datasheet
History Price: Obsolete
In Stock: 9840
STWBC-EPTR Specification
Specification
Part No
STWBC-EPTR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Digital Power Controller
Current - Supply
-
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
STWBC-EPTR PDF Datasheet
STWBC-EPTR Related Parts
STWBC
STWBC
STMicroelectronics
IC CONTROLLER BATT CHARG QFPN
STWBC-EP
STWBC-EP
STMicroelectronics
VFQFPN 5X5X1.0 32L P
STWBC-MC
STWBC-MC
STMicroelectronics
IND.& POWER CONV.
STWBC-MCTR
STWBC-MCTR
STMicroelectronics
IC FLYBACK CTLR TRANSM VFQFPN
STWBC-WA
STWBC-WA
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC-WATR
STWBC-WATR
STMicroelectronics
IC CONTROLLER BATT CHRG 32VFQFPN
STWBC2
STWBC2
STMicroelectronics
IC BATTERY CHARGER CTRLR QFPN
STWBC2-HP
STWBC2-HP
STMicroelectronics
DISCRETE
STWBC86JR
STWBC86JR
STMicroelectronics
DISCRETE
STWBCTR
STWBCTR
STMicroelectronics
IC CTLR BATT CHARG VFQFPN
STWLC03JR
STWLC03JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWLC04JR
STWLC04JR
STMicroelectronics
IC WIRELESS POWER RECEIVER
STWBC-EPTR Description
Here’s a detailed overview of the STMicroelectronics STWBC-EPTR, including its specifications and typical applications:

## Overview

The STMicroelectronics STWBC-EPTR is an advanced wireless power transmitter controller designed for efficient and reliable operation in wireless charging systems. It is engineered to manage the wireless power transfer process, ensuring optimal performance and safety for various applications, including consumer electronics, automotive, and industrial devices. The STWBC-EPTR integrates sophisticated control algorithms and protection features, making it a versatile and robust solution for modern wireless charging technologies.

## Key Specifications

1. Supply Voltage:
- VDD Supply Voltage: 4.5V to 16V. This range indicates the voltage levels required for proper operation, accommodating various power supply designs.

2. Operating Frequency:
- Operating Frequency Range: Up to 1MHz. The high-frequency operation allows the STWBC-EPTR to efficiently manage wireless power transmission and communication.

3. Communication Protocol:
- Protocol: The STWBC-EPTR supports standard wireless power communication protocols such as Qi and proprietary protocols for advanced charging solutions.

4. Power Efficiency:
- Efficiency: The controller is designed to deliver high power efficiency, ensuring minimal energy loss during wireless power transfer, which is crucial for maintaining battery health and reducing heat generation.

5. Current Sensing:
- Current Sense Input: The IC features integrated current sensing capabilities to monitor and control the current flowing through the power coils, enhancing safety and performance.

6. Temperature Range:
- Operating Temperature Range: -40°C to +125°C. This wide temperature range allows the STWBC-EPTR to operate reliably in various environmental conditions, including extreme temperatures.

7. Protection Features:
- Overvoltage Protection: The IC includes overvoltage protection to safeguard against excessive voltage conditions.
- Overcurrent Protection: Integrated overcurrent protection helps prevent damage due to excessive current flow.
- Overtemperature Protection: The controller includes thermal protection to prevent overheating and ensure safe operation.

8. Package Type:
- Package: 48-Pin LQFP (Low-Profile Quad Flat Package). The LQFP package is designed for ease of mounting on circuit boards and provides a compact solution for integrating the controller into various devices.
- Package Dimensions: 7mm x 7mm. The small footprint is suitable for space-constrained applications.

9. Control Features:
- Adaptive Frequency Control: The STWBC-EPTR employs adaptive frequency control to optimize performance and efficiency based on the charging conditions.
- Phase-Shifted Full Bridge Control: This feature ensures precise control of the power transfer process, improving efficiency and reducing electromagnetic interference (EMI).

10. Feedback Mechanism:
- Feedback Inputs: The controller supports feedback mechanisms to ensure accurate power delivery and system stability by adjusting parameters based on real-time data.

11. User Interface:
- Programming and Configuration: The STWBC-EPTR offers programmable settings for customization, allowing users to configure the controller according to specific application requirements.

12. Integration and Compatibility:
- Integrated Features: The controller integrates multiple functionalities, including driver circuits and protection features, reducing the need for external components and simplifying design.
- Compatibility: It is compatible with various wireless power receiver designs and standards, making it versatile for different applications.

## Typical Applications

1. Consumer Electronics:
- The STWBC-EPTR is widely used in consumer electronics such as smartphones, tablets, and wireless earbuds, providing efficient and reliable wireless charging capabilities.

2. Automotive:
- In the automotive sector, the controller can be used for charging electric vehicle batteries and powering various in-car electronics wirelessly, enhancing convenience and safety.

3. Industrial Applications:
- The IC is suitable for industrial equipment and tools that require wireless charging solutions, improving operational efficiency and reducing wear on physical connectors.

4. Medical Devices:
- In medical applications, the STWBC-EPTR supports wireless charging for medical implants and devices, ensuring safe and convenient power transfer without the need for physical connections.

5. IoT Devices:
- The controller is ideal for Internet of Things (IoT) devices, providing efficient wireless charging solutions for sensors, smart home devices, and other connected equipment.

## Summary

The STMicroelectronics STWBC-EPTR is a high-performance wireless power transmitter controller designed for efficient and reliable wireless power transfer across a wide range of applications. With its extensive protection features, wide operating temperature range, and integration of advanced control algorithms, it provides a robust solution for modern wireless charging needs. Its compatibility with various communication protocols and high-frequency operation ensures optimal performance and flexibility for diverse charging applications. The STWBC-EPTR’s compact 48-pin LQFP package and advanced features make it an excellent choice for consumer electronics, automotive, industrial, medical, and IoT applications.
STWBC-EPTR Compare Parts
  • STWBC-EPTR vs STWLC98JR
  • STWBC-EPTR vs STWLC68JRH
  • STWBC-EPTR vs STWLC38JRM
  • STWBC-EPTR vs STWLC33JR
  • STWBC-EPTR vs STWLC04JR
  • STWBC-EPTR vs STWLC03JR
  • STWBC-EPTR vs STWBCTR
  • STWBC-EPTR vs STWBC86JR
  • STWBC-EPTR vs STWBC2-HP
  • STWBC-EPTR vs STWBC2
  • STWBC-EPTR vs STWBC-WATR
  • STWBC-EPTR vs STWBC-WA
  • STWBC-EPTR vs STWBC-MCTR
  • STWBC-EPTR vs STWBC-MC
  • STWBC-EPTR vs STWBC-EP
  • STWBC-EPTR vs STWBC
  • STWBC-EPTR vs STWLC88JR
  • STWBC-EPTR vs STWLC86JR
  • STWBC-EPTR vs STWLC68JRF
  • STWBC-EPTR vs STWLC38JR
  • STWBC-EPTR vs STWLC33JRF
  • STWBC-EPTR vs STWLC30JRF
  • STWBC-EPTR vs STWBC2-MP
  • STWBC-EPTR vs STWBC2-LP
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described