Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ STMicroelectronics STWD100YNWWY3F
STWD100YNWWY3F
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
STWD100YNWWY3F Datasheet
History Price: $1.80000
In Stock: 22620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STWD100YNWWY3F Specification
Specification
Part No
STWD100YNWWY3F
Category
PMIC - Supervisors
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Watchdog Circuit
Number of Voltages Monitored
1
Voltage - Threshold
-
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
5.1ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
STWD100YNWWY3F PDF Datasheet
STWD100YNWWY3F Datasheet
Click and Download: STWD100YNWWY3F Datasheet
STWD100YNWWY3F Related Parts
STWD100NPWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100NWWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100NXWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100NYWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100PYW83F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT323-5
STWD100YNPWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100YNXWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100YNYWY3F
STMicroelectronics
IC SUPERVISOR 1 CHANNEL SOT23-5
STWD100YNWWY3F Compare Parts
STWD100YNWWY3F vs STWD100YNXWY3F
STWD100YNWWY3F vs STWD100YNPWY3F
STWD100YNWWY3F vs STWD100PYW83F
STWD100YNWWY3F vs STWD100NYWY3F
STWD100YNWWY3F vs STWD100NXWY3F
STWD100YNWWY3F vs STWD100NWWY3F
STWD100YNWWY3F vs STWD100NPWY3F
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!