☰
TDA1905
TDA1905
Obsolete
Description:  IC AMP AB MONO 5.5W 16POWERDIP
Manufacturer:  STMicroelectronics
Datasheet:   TDA1905 Datasheet
History Price: Obsolete
In Stock: 38360
TDA1905 Specification
Specification
Part No
TDA1905
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
5.5W x 1 @ 8Ohm
Voltage - Supply
4V ~ 30V
Features
Depop, Mute, Thermal Protection
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
16-PowerDIP
Package / Case
16-DIP (0.300", 7.62mm)
TDA1905 PDF Datasheet
TDA1905 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1905 Description
Overview of STMicroelectronics TDA1905

The STMicroelectronics TDA1905 is a highly integrated audio amplifier designed for automotive and consumer applications. This device is particularly known for its high efficiency, low distortion, and robust performance, making it suitable for driving speakers in various audio systems. The TDA1905 is optimized for use in car audio systems, portable speakers, and other applications where sound quality and power efficiency are critical.

Key Specifications

- Output Power: The TDA1905 can deliver an output power of up to 2 x 10 W into a 4 Ω load, making it capable of driving medium-sized speakers effectively.
- Supply Voltage Range: It operates within a supply voltage range of 8V to 18V, allowing for flexibility in different power supply configurations.
- Total Harmonic Distortion (THD): The device features a low total harmonic distortion of less than 0.1% at rated output power, ensuring high sound fidelity.
- Efficiency: The TDA1905 boasts a high efficiency of up to 90%, which minimizes heat generation and enhances overall system performance.
- Frequency Response: The amplifier provides a frequency response range from 20 Hz to 20 kHz, covering the full audio spectrum for high-quality sound reproduction.

Features

- Integrated Protection Circuits: The TDA1905 includes built-in protection features such as over-temperature protection, short-circuit protection, and over-voltage protection, ensuring reliable operation in various conditions.
- Low Noise Operation: The amplifier is designed to operate with low noise levels, which is essential for maintaining audio clarity and quality.
- Adjustable Gain: The device allows for adjustable gain settings, enabling customization based on specific application requirements.
- Thermal Management: The TDA1905 is designed with thermal management features that help dissipate heat effectively, ensuring stable performance even under heavy load conditions.
- Compact Package: The amplifier is available in a compact HTSSOP-28 package, which facilitates easy integration into space-constrained designs.

Applications

The TDA1905 is suitable for a variety of applications, including:

- Automotive Audio Systems: Its high output power and efficiency make it ideal for driving car speakers, providing high-quality sound in vehicles.
- Portable Speakers: The compact design and low power consumption make it a great choice for battery-operated portable audio devices.
- Home Audio Systems: The amplifier can be used in home audio setups, enhancing sound quality in various consumer electronics.
- Television and Multimedia Devices: The TDA1905 can be integrated into TVs and multimedia systems to improve audio performance.

Conclusion

The STMicroelectronics TDA1905 is a powerful and efficient audio amplifier that meets the demands of modern audio applications. With its high output power, low distortion, and integrated protection features, it provides a reliable solution for driving speakers in automotive and consumer electronics. Its compact design and high efficiency make it an excellent choice for engineers looking to optimize audio performance while maintaining system reliability.
TDA1905 Compare Parts
  • TDA1905 vs TDA8954TH/N1,112
  • TDA1905 vs TDA8954J/N1,112
  • TDA1905 vs TDA8953TH/N1,118
  • TDA1905 vs TDA8953TH/N1,112
  • TDA1905 vs TDA8953J/N1,112
  • TDA1905 vs TDA8950TH/N1,118
  • TDA1905 vs TDA8950J/N1,112
  • TDA1905 vs TDA8948J/N1,112
  • TDA1905 vs TDA8947J/N3,112
  • TDA1905 vs TDA8946J/N1,112
  • TDA1905 vs TDA8946AJ/N2,112
  • TDA1905 vs TDA8945S/N1,112
  • TDA1905 vs TDA8944J/N1,112
  • TDA1905 vs TDA8944AJ/N2,112
  • TDA1905 vs TDA8943SF/N1,112
  • TDA1905 vs TDA8942P/N1,112
  • TDA1905 vs TDA8941P/N1,112
  • TDA1905 vs TDA8933T/N1,118
  • TDA1905 vs TDA8933T/N1,112
  • TDA1905 vs TDA8933BTW/N2,518
  • TDA1905 vs TDA8933BTW/N2,512
  • TDA1905 vs TDA8933BTW/N2,118
  • TDA1905 vs TDA8933BTW/N2,112
  • TDA1905 vs TDA8932T/N1,118
  • TDA1905 vs TDA8932T/N1,112
  • TDA1905 vs TDA8932BTW/N2,518
  • TDA1905 vs TDA8932BTW/N2,118
  • TDA1905 vs TDA8932BTW/N2,112
  • TDA1905 vs TDA8932BT/N2,118
  • TDA1905 vs TDA8932BT/N2,112
  • TDA1905 vs TDA8931T/N1,118
  • TDA1905 vs TDA8931T/N1,112
  • TDA1905 vs TDA8925ST/N1,112
  • TDA1905 vs TDA8925J/N1,112
  • TDA1905 vs TDA8924TH/N2,118
  • TDA1905 vs TDA8922TH/N1,518
  • TDA1905 vs TDA8922CTH/N1,118
  • TDA1905 vs TDA8922CTH/N1,112
  • TDA1905 vs TDA8922CJ/N1,112
  • TDA1905 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.