☰
TDA2003H
TDA2003H
Obsolete
Description:  IC AMP AB MONO 12W 5PENTAWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA2003H Datasheet
History Price: Obsolete
In Stock: 42320
TDA2003H Specification
Specification
Part No
TDA2003H
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
12W x 1 @ 1.6Ohm
Voltage - Supply
8V ~ 18V
Features
Short-Circuit and Thermal Protection
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
5-PENTAWATT
Package / Case
Pentawatt-5 (Horizontal, Bent and Staggered Leads)
TDA2003H PDF Datasheet
TDA2003H Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA2003H Description
Overview of STMicroelectronics TDA2003H

The TDA2003H is a high-performance audio amplifier IC designed by STMicroelectronics, primarily intended for car radio applications and other audio amplification needs. This device is known for its robustness, efficiency, and ability to deliver high-quality sound output in compact designs. The TDA2003H is particularly suitable for driving speakers in automotive environments, where space and power efficiency are critical.

Key Specifications

- Output Power: 2 x 10 W (at 4 Ω load)
- Supply Voltage Range: 8 V to 18 V
- Total Harmonic Distortion (THD): 0.1% (typical at 1 W)
- Frequency Response: 20 Hz to 20 kHz
- Gain: 26 dB
- Protection Features: Short-circuit protection, thermal shutdown
- Package Type: HEPTAWATT-11
- Operating Temperature Range: -40 °C to +125 °C

Electrical Characteristics

The TDA2003H is capable of delivering an output power of 2 x 10 W into a 4 Ω load, making it suitable for driving small to medium-sized speakers. The device operates over a supply voltage range of 8 V to 18 V, allowing it to be used in various automotive and portable applications. The total harmonic distortion (THD) is as low as 0.1% at 1 W output, ensuring high-quality audio reproduction with minimal distortion.

Performance Metrics

The frequency response of the TDA2003H spans from 20 Hz to 20 kHz, covering the full range of human hearing and making it suitable for a wide variety of audio applications. The amplifier features a gain of 26 dB, providing sufficient amplification for most audio signals without the need for additional gain stages.

Protection Features

The TDA2003H includes several built-in protection features that enhance its reliability and longevity. The short-circuit protection prevents damage to the amplifier in the event of a speaker fault, while the thermal shutdown feature protects the device from overheating by shutting it down if the junction temperature exceeds safe limits. These features are particularly important in automotive applications, where environmental conditions can vary significantly.

Applications

The TDA2003H is versatile and can be utilized in various applications, including:

- Car Audio Systems: Ideal for amplifying audio signals in automotive sound systems, providing clear and powerful sound output.
- Portable Speakers: Suitable for battery-operated audio devices where efficiency and compactness are essential.
- Home Audio Systems: Can be used in small home audio setups for driving speakers effectively.
- Television and Multimedia Devices: Effective in enhancing audio output in TVs and multimedia systems.

Advantages

- High Output Power: The ability to deliver 2 x 10 W makes it suitable for driving speakers in various applications.
- Compact Design: The HEPTAWATT-11 package allows for easy integration into space-constrained designs.
- Robust Protection Features: Built-in short-circuit and thermal protection enhance reliability and safety.
- Low Distortion: The low THD ensures high-quality audio reproduction, making it ideal for music and voice applications.

Conclusion

The STMicroelectronics TDA2003H is a high-performance audio amplifier that offers excellent sound quality and reliability for a variety of applications. With its robust specifications, including high output power, low distortion, and built-in protection features, it is well-suited for car audio systems, portable speakers, and home audio applications. Its compact design and efficiency make it a valuable component for engineers and designers looking to implement effective audio amplification solutions in their projects.
TDA2003H Compare Parts
  • TDA2003H vs TDA8954TH/N1,112
  • TDA2003H vs TDA8954J/N1,112
  • TDA2003H vs TDA8953TH/N1,118
  • TDA2003H vs TDA8953TH/N1,112
  • TDA2003H vs TDA8953J/N1,112
  • TDA2003H vs TDA8950TH/N1,118
  • TDA2003H vs TDA8950J/N1,112
  • TDA2003H vs TDA8948J/N1,112
  • TDA2003H vs TDA8947J/N3,112
  • TDA2003H vs TDA8946J/N1,112
  • TDA2003H vs TDA8946AJ/N2,112
  • TDA2003H vs TDA8945S/N1,112
  • TDA2003H vs TDA8944J/N1,112
  • TDA2003H vs TDA8944AJ/N2,112
  • TDA2003H vs TDA8943SF/N1,112
  • TDA2003H vs TDA8942P/N1,112
  • TDA2003H vs TDA8941P/N1,112
  • TDA2003H vs TDA8933T/N1,118
  • TDA2003H vs TDA8933T/N1,112
  • TDA2003H vs TDA8933BTW/N2,518
  • TDA2003H vs TDA8933BTW/N2,512
  • TDA2003H vs TDA8933BTW/N2,118
  • TDA2003H vs TDA8933BTW/N2,112
  • TDA2003H vs TDA8932T/N1,118
  • TDA2003H vs TDA8932T/N1,112
  • TDA2003H vs TDA8932BTW/N2,518
  • TDA2003H vs TDA8932BTW/N2,118
  • TDA2003H vs TDA8932BTW/N2,112
  • TDA2003H vs TDA8932BT/N2,118
  • TDA2003H vs TDA8932BT/N2,112
  • TDA2003H vs TDA8931T/N1,118
  • TDA2003H vs TDA8931T/N1,112
  • TDA2003H vs TDA8925ST/N1,112
  • TDA2003H vs TDA8925J/N1,112
  • TDA2003H vs TDA8924TH/N2,118
  • TDA2003H vs TDA8922TH/N1,518
  • TDA2003H vs TDA8922CTH/N1,118
  • TDA2003H vs TDA8922CTH/N1,112
  • TDA2003H vs TDA8922CJ/N1,112
  • TDA2003H vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.