☰
TDA2004R
TDA2004R
Last Time Buy
Description:  IC AMP B STEREO 12W 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA2004R Datasheet
History Price: $2.00136
In Stock: 43640
TDA2004R Specification
Specification
Part No
TDA2004R
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class B
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
12W x 2 @ 2Ohm
Voltage - Supply
8V ~ 18V
Features
Short-Circuit and Thermal Protection
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
11-Multiwatt
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
TDA2004R PDF Datasheet
TDA2004R Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA2004R Description
The STMicroelectronics TDA2004R is a high-performance audio amplifier designed for automotive and consumer applications. This integrated circuit (IC) is particularly well-suited for driving speakers in car audio systems, providing high-quality sound output with minimal distortion. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The TDA2004R is a class AB audio amplifier that is designed to deliver high output power while maintaining efficiency and sound quality. It is capable of driving speakers directly, making it an ideal choice for applications where space and power efficiency are critical. The device is housed in a robust package, ensuring durability and reliability in various operating conditions.

## Key Specifications

1. Amplifier Type:
- Class: Class AB amplifier, which combines the advantages of both class A and class B amplifiers, providing good linearity and efficiency.

2. Output Power:
- Output Power (Pout): The TDA2004R can deliver up to 4 W per channel into a 4-ohm load, and up to 2 W per channel into an 8-ohm load, making it suitable for driving small to medium-sized speakers.

3. Supply Voltage:
- Operating Voltage (Vcc): The amplifier operates with a supply voltage range of 8 V to 18 V, allowing for flexibility in various power supply configurations.

4. Total Harmonic Distortion (THD):
- The TDA2004R features low total harmonic distortion, typically around 0.1% at rated output power, ensuring high sound quality with minimal distortion.

5. Frequency Response:
- The amplifier provides a wide frequency response, typically from 20 Hz to 20 kHz, which covers the full range of human hearing and ensures accurate audio reproduction.

6. Input Impedance:
- The input impedance is typically around 10 kΩ, allowing for compatibility with various audio sources without significant loading effects.

7. Gain:
- The amplifier has a fixed voltage gain of approximately 20 dB, providing sufficient amplification for most audio signals.

8. Protection Features:
- The TDA2004R includes built-in protection features such as thermal shutdown and short-circuit protection, ensuring reliable operation and preventing damage under fault conditions.

9. Package Type:
- The device is available in a multiwatt package, which is designed for easy mounting on printed circuit boards (PCBs) and provides good thermal dissipation.

10. Thermal Characteristics:
- The TDA2004R is designed to operate within a wide temperature range, typically from -40°C to +125°C, making it suitable for automotive applications where temperature fluctuations can occur.

## Applications

The STMicroelectronics TDA2004R is ideal for a variety of applications, including:

- Automotive Audio Systems: Used in car radios and amplifiers to drive speakers, providing high-quality sound in vehicles.
- Portable Audio Devices: Suitable for battery-operated devices where power efficiency is essential.
- Home Audio Systems: Can be used in compact audio systems and mini amplifiers for home use.
- Television and Multimedia Equipment: Employed in TVs and multimedia devices to enhance audio output.

## Conclusion

The STMicroelectronics TDA2004R is a versatile and efficient audio amplifier that delivers high-quality sound output for a range of applications. Its robust design, combined with features such as low distortion, thermal protection, and a wide supply voltage range, makes it an excellent choice for automotive and consumer audio systems. Whether used in car audio applications or portable devices, the TDA2004R provides reliable performance and sound quality, making it a popular choice among engineers and designers in the audio electronics field.
TDA2004R Compare Parts
  • TDA2004R vs TDA8954TH/N1,112
  • TDA2004R vs TDA8954J/N1,112
  • TDA2004R vs TDA8953TH/N1,118
  • TDA2004R vs TDA8953TH/N1,112
  • TDA2004R vs TDA8953J/N1,112
  • TDA2004R vs TDA8950TH/N1,118
  • TDA2004R vs TDA8950J/N1,112
  • TDA2004R vs TDA8948J/N1,112
  • TDA2004R vs TDA8947J/N3,112
  • TDA2004R vs TDA8946J/N1,112
  • TDA2004R vs TDA8946AJ/N2,112
  • TDA2004R vs TDA8945S/N1,112
  • TDA2004R vs TDA8944J/N1,112
  • TDA2004R vs TDA8944AJ/N2,112
  • TDA2004R vs TDA8943SF/N1,112
  • TDA2004R vs TDA8942P/N1,112
  • TDA2004R vs TDA8941P/N1,112
  • TDA2004R vs TDA8933T/N1,118
  • TDA2004R vs TDA8933T/N1,112
  • TDA2004R vs TDA8933BTW/N2,518
  • TDA2004R vs TDA8933BTW/N2,512
  • TDA2004R vs TDA8933BTW/N2,118
  • TDA2004R vs TDA8933BTW/N2,112
  • TDA2004R vs TDA8932T/N1,118
  • TDA2004R vs TDA8932T/N1,112
  • TDA2004R vs TDA8932BTW/N2,518
  • TDA2004R vs TDA8932BTW/N2,118
  • TDA2004R vs TDA8932BTW/N2,112
  • TDA2004R vs TDA8932BT/N2,118
  • TDA2004R vs TDA8932BT/N2,112
  • TDA2004R vs TDA8931T/N1,118
  • TDA2004R vs TDA8931T/N1,112
  • TDA2004R vs TDA8925ST/N1,112
  • TDA2004R vs TDA8925J/N1,112
  • TDA2004R vs TDA8924TH/N2,118
  • TDA2004R vs TDA8922TH/N1,518
  • TDA2004R vs TDA8922CTH/N1,118
  • TDA2004R vs TDA8922CTH/N1,112
  • TDA2004R vs TDA8922CJ/N1,112
  • TDA2004R vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.