☰
TDA2005S
TDA2005S
Obsolete
Description:  IC AMP B STEREO 12W 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA2005S Datasheet
History Price: Obsolete
In Stock: 47600
TDA2005S Specification
Specification
Part No
TDA2005S
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class B
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
12W x 2 @ 2Ohm
Voltage - Supply
8V ~ 18V
Features
Short-Circuit and Thermal Protection
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
11-Multiwatt
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
TDA2005S PDF Datasheet
TDA2005S Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA2005S Description

The TDA2005S is a high-performance audio amplifier integrated circuit (IC) designed by STMicroelectronics. It is primarily used in car audio systems, portable speakers, and other audio applications where compact size and efficiency are crucial. The TDA2005S is known for its robustness, low distortion, and high output power, making it a popular choice among audio engineers.

## Key Specifications

- Output Power: The TDA2005S can deliver up to 2 x 10 W of output power into a 4-ohm load, making it suitable for driving speakers in various applications.
- Supply Voltage: It operates with a supply voltage range of 8 V to 18 V, allowing flexibility in design and compatibility with different power sources.
- Total Harmonic Distortion (THD): The amplifier features a low THD of less than 0.1% at rated output power, ensuring high-quality audio reproduction.
- Frequency Response: The frequency response ranges from 20 Hz to 20 kHz, covering the full audio spectrum for optimal sound quality.
- Damping Factor: The TDA2005S has a high damping factor, which contributes to better control over the speaker movement, resulting in clearer sound reproduction.
- Protection Features: It includes built-in thermal shutdown and short-circuit protection, enhancing reliability and longevity in various operating conditions.

## Functional Features

## Dual Channel Configuration

The TDA2005S is designed as a dual-channel amplifier, allowing it to drive two speakers simultaneously. This feature is particularly beneficial in stereo applications, providing a balanced audio experience.

## Integrated Components

This IC integrates several components, including a differential input stage, a power output stage, and a feedback network. This integration reduces the need for external components, simplifying the design and minimizing the overall footprint of the circuit.

## Low Noise Operation

The TDA2005S is engineered for low noise operation, which is essential in audio applications. The design minimizes background noise and ensures that the audio signal remains clear and undistorted.

## Applications

The TDA2005S is versatile and can be used in various applications, including:

- Car Audio Systems: Its compact size and high output power make it ideal for car audio amplifiers, providing excellent sound quality in a limited space.
- Portable Speakers: The low power consumption and efficiency of the TDA2005S make it suitable for battery-operated portable speakers.
- Home Audio Systems: It can be used in home audio systems to drive bookshelf speakers or small subwoofers, enhancing the overall audio experience.

## Thermal and Electrical Characteristics

## Thermal Performance

The TDA2005S is designed to operate efficiently under various thermal conditions. It features a thermal shutdown mechanism that protects the IC from overheating, ensuring reliable performance even in demanding environments.

## Electrical Characteristics

- Quiescent Current: The quiescent current is typically around 50 mA, which is relatively low, contributing to the overall efficiency of the amplifier.
- Output Impedance: The output impedance is designed to match typical speaker loads, ensuring optimal power transfer and sound quality.

## Conclusion

The STMicroelectronics TDA2005S is a robust and efficient audio amplifier IC that offers high output power, low distortion, and integrated protection features. Its versatility makes it suitable for a wide range of audio applications, from car audio systems to portable speakers. With its impressive specifications and functional features, the TDA2005S remains a popular choice for audio engineers looking to deliver high-quality sound in compact designs.
TDA2005S Compare Parts
  • TDA2005S vs TDA8954TH/N1,112
  • TDA2005S vs TDA8954J/N1,112
  • TDA2005S vs TDA8953TH/N1,118
  • TDA2005S vs TDA8953TH/N1,112
  • TDA2005S vs TDA8953J/N1,112
  • TDA2005S vs TDA8950TH/N1,118
  • TDA2005S vs TDA8950J/N1,112
  • TDA2005S vs TDA8948J/N1,112
  • TDA2005S vs TDA8947J/N3,112
  • TDA2005S vs TDA8946J/N1,112
  • TDA2005S vs TDA8946AJ/N2,112
  • TDA2005S vs TDA8945S/N1,112
  • TDA2005S vs TDA8944J/N1,112
  • TDA2005S vs TDA8944AJ/N2,112
  • TDA2005S vs TDA8943SF/N1,112
  • TDA2005S vs TDA8942P/N1,112
  • TDA2005S vs TDA8941P/N1,112
  • TDA2005S vs TDA8933T/N1,118
  • TDA2005S vs TDA8933T/N1,112
  • TDA2005S vs TDA8933BTW/N2,518
  • TDA2005S vs TDA8933BTW/N2,512
  • TDA2005S vs TDA8933BTW/N2,118
  • TDA2005S vs TDA8933BTW/N2,112
  • TDA2005S vs TDA8932T/N1,118
  • TDA2005S vs TDA8932T/N1,112
  • TDA2005S vs TDA8932BTW/N2,518
  • TDA2005S vs TDA8932BTW/N2,118
  • TDA2005S vs TDA8932BTW/N2,112
  • TDA2005S vs TDA8932BT/N2,118
  • TDA2005S vs TDA8932BT/N2,112
  • TDA2005S vs TDA8931T/N1,118
  • TDA2005S vs TDA8931T/N1,112
  • TDA2005S vs TDA8925ST/N1,112
  • TDA2005S vs TDA8925J/N1,112
  • TDA2005S vs TDA8924TH/N2,118
  • TDA2005S vs TDA8922TH/N1,518
  • TDA2005S vs TDA8922CTH/N1,118
  • TDA2005S vs TDA8922CTH/N1,112
  • TDA2005S vs TDA8922CJ/N1,112
  • TDA2005S vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.