☰
TDA2009A
TDA2009A
Obsolete
Description:  IC AMP AB STER 12.5W 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA2009A Datasheet
History Price: Obsolete
In Stock: 240
TDA2009A Specification
Specification
Part No
TDA2009A
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
12.5W x 2 @ 4Ohm
Voltage - Supply
8V ~ 28V
Features
Short-Circuit and Thermal Protection
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
11-Multiwatt
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
TDA2009A PDF Datasheet
TDA2009A Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA2009A Description
Overview of STMicroelectronics TDA2009A

The STMicroelectronics TDA2009A is a high-performance audio amplifier designed for automotive and consumer applications. This integrated circuit (IC) is particularly well-suited for driving speakers in car audio systems, portable audio devices, and other applications requiring efficient amplification of audio signals. The TDA2009A combines high output power with low distortion, making it an ideal choice for high-fidelity audio applications.

Key Specifications

- Output Power:
- 14 W (typical) into 4 Ω load
- 8 W (typical) into 8 Ω load
- Supply Voltage: 8 V to 18 V
- Total Harmonic Distortion (THD): < 0.1% at 1 W, 1 kHz
- Frequency Response: 20 Hz to 20 kHz
- Gain: 26 dB (fixed)
- Protection Features: Short-circuit protection, thermal shutdown
- Package Type: Multiwatt15 and PowerSO20

Amplifier Architecture

The TDA2009A features a class AB amplifier architecture, which provides a good balance between efficiency and audio quality. This design allows the amplifier to deliver high output power while minimizing distortion and heat generation. The class AB configuration is particularly advantageous in audio applications, as it ensures high fidelity and dynamic range.

Output Power and Performance

The amplifier can deliver up to 14 W of output power into a 4 Ω load, making it suitable for driving speakers in various applications. The output power is sufficient for most automotive audio systems, providing clear and powerful sound reproduction. The low total harmonic distortion (THD) of less than 0.1% at 1 W ensures that the audio output remains clean and undistorted, even at higher volumes.

Supply Voltage and Power Consumption

The TDA2009A operates with a supply voltage range of 8 V to 18 V, allowing for flexibility in design and integration into various systems. The amplifier is designed to be power-efficient, which is particularly important in automotive applications where battery life and energy consumption are critical factors. The device's low quiescent current helps to minimize power consumption when the amplifier is not actively driving a load.

Protection Features

The TDA2009A includes several built-in protection features to enhance reliability and longevity. The short-circuit protection prevents damage to the amplifier in the event of a fault condition, while the thermal shutdown feature protects the device from overheating. These safety mechanisms ensure that the amplifier can operate reliably in demanding environments, such as automotive applications.

Applications

The STMicroelectronics TDA2009A is widely used in various applications, including:

- Automotive audio systems (e.g., car radios, amplifiers)
- Portable audio devices (e.g., Bluetooth speakers, personal audio systems)
- Home audio systems (e.g., soundbars, multimedia speakers)
- Professional audio equipment (e.g., PA systems, mixers)

Conclusion

The STMicroelectronics TDA2009A is a versatile and efficient audio amplifier that offers high output power, low distortion, and robust protection features. Its specifications make it suitable for a wide range of applications, particularly in automotive and consumer audio systems. With its reliable performance and high-quality audio output, the TDA2009A remains a popular choice among engineers and designers in the audio industry.
TDA2009A Compare Parts
  • TDA2009A vs TDA8954TH/N1,112
  • TDA2009A vs TDA8954J/N1,112
  • TDA2009A vs TDA8953TH/N1,118
  • TDA2009A vs TDA8953TH/N1,112
  • TDA2009A vs TDA8953J/N1,112
  • TDA2009A vs TDA8950TH/N1,118
  • TDA2009A vs TDA8950J/N1,112
  • TDA2009A vs TDA8948J/N1,112
  • TDA2009A vs TDA8947J/N3,112
  • TDA2009A vs TDA8946J/N1,112
  • TDA2009A vs TDA8946AJ/N2,112
  • TDA2009A vs TDA8945S/N1,112
  • TDA2009A vs TDA8944J/N1,112
  • TDA2009A vs TDA8944AJ/N2,112
  • TDA2009A vs TDA8943SF/N1,112
  • TDA2009A vs TDA8942P/N1,112
  • TDA2009A vs TDA8941P/N1,112
  • TDA2009A vs TDA8933T/N1,118
  • TDA2009A vs TDA8933T/N1,112
  • TDA2009A vs TDA8933BTW/N2,518
  • TDA2009A vs TDA8933BTW/N2,512
  • TDA2009A vs TDA8933BTW/N2,118
  • TDA2009A vs TDA8933BTW/N2,112
  • TDA2009A vs TDA8932T/N1,118
  • TDA2009A vs TDA8932T/N1,112
  • TDA2009A vs TDA8932BTW/N2,518
  • TDA2009A vs TDA8932BTW/N2,118
  • TDA2009A vs TDA8932BTW/N2,112
  • TDA2009A vs TDA8932BT/N2,118
  • TDA2009A vs TDA8932BT/N2,112
  • TDA2009A vs TDA8931T/N1,118
  • TDA2009A vs TDA8931T/N1,112
  • TDA2009A vs TDA8925ST/N1,112
  • TDA2009A vs TDA8925J/N1,112
  • TDA2009A vs TDA8924TH/N2,118
  • TDA2009A vs TDA8922TH/N1,518
  • TDA2009A vs TDA8922CTH/N1,118
  • TDA2009A vs TDA8922CTH/N1,112
  • TDA2009A vs TDA8922CJ/N1,112
  • TDA2009A vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.