☰
TDA2822M
TDA2822M
Obsolete
Description:  IC AMP AB MONO/STER 2W 8MINI DIP
Manufacturer:  STMicroelectronics
Datasheet:   TDA2822M Datasheet
History Price: Obsolete
In Stock: 25280
TDA2822M Specification
Specification
Part No
TDA2822M
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
2W x 1 @ 16Ohm; 1W x 2 @ 8Ohm
Voltage - Supply
1.8V ~ 15V
Features
-
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
8-Mini DIP
Package / Case
8-DIP (0.300", 7.62mm)
TDA2822M PDF Datasheet
TDA2822M Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA2822M Description

The TDA2822M is a versatile, low-power integrated audio amplifier developed by STMicroelectronics. This device is designed to deliver high-quality audio performance in compact systems, making it suitable for use in consumer electronics, portable audio devices, and battery-powered applications. The TDA2822M provides a simple solution for small audio amplification, supporting stereo or monaural applications with minimal external components.

## Key Features

* Stereo Output: The TDA2822M can drive two channels of audio with 1.0W output power per channel, making it suitable for portable audio applications such as radios, televisions, and personal speakers.
* Low Power Consumption: With a low supply voltage (as low as 3V), the device is optimized for battery-powered systems, offering excellent power efficiency and extended battery life.
* Wide Supply Voltage Range: Operates across a wide voltage range from 3V to 18V, making it adaptable to a variety of systems and providing flexibility in design.
* Built-In Thermal Protection: The device includes thermal overload protection, which helps prevent damage due to excessive heat buildup by shutting down the output if the temperature exceeds safe limits.
* Short Circuit Protection: It includes internal protection against short circuits, ensuring reliable operation even under fault conditions.
* Low THD (Total Harmonic Distortion): The TDA2822M ensures high-fidelity audio performance with low distortion, enhancing sound quality.
* Compact Package: The device comes in a compact 5-pin or 8-pin package, ideal for space-constrained designs, especially in consumer electronics and portable applications.
* Built-In Gain Control: The integrated amplifier provides automatic gain control, adjusting the output levels for optimal sound quality without requiring external components.

## Applications

The TDA2822M is well-suited for a wide range of applications, particularly where a compact, low-power audio amplifier is required. Some of the most common applications include:

* Portable Audio Devices: Used in small, battery-operated devices such as portable speakers, radios, and personal audio systems.
* Television and Multimedia Systems: Ideal for use in small television sets, multimedia players, and compact entertainment systems.
* Toys and Consumer Electronics: Commonly integrated into toys, greeting cards, and other consumer products that require small audio output.
* PC and Laptop Speakers: Used in low-power external speaker systems for computers and laptops.
* Car Audio Systems: Suitable for small audio amplifiers in automotive electronics, providing sound amplification in vehicles.

## Electrical Characteristics

* Supply Voltage Range: 3V to 18V, allowing operation in a wide variety of systems from battery-powered to line-powered applications.
* Output Power:

* 1.0W per channel (stereo) at 8Ω load and a supply voltage of 12V.
* 2.0W (monoral configuration) at 8Ω load, ensuring enough power for a range of audio devices.
* Total Harmonic Distortion (THD): Typically 0.1% at 1W output, ensuring clear, high-quality audio reproduction with minimal distortion.
* Signal-to-Noise Ratio (SNR): Typically 80dB, indicating low noise interference and high-quality audio output.
* Output Impedance: 8Ω or 4Ω depending on load, making it compatible with a variety of speaker systems.
* Quiescent Current: Low quiescent current typically around 3mA, contributing to its power efficiency and suitability for battery-operated devices.
* Peak Output Current: 1.2A (typical), capable of delivering enough current to drive the connected load.

## Thermal and Protection Features

* Thermal Shutdown: The TDA2822M includes built-in thermal protection, which automatically disables the amplifier when the junction temperature exceeds a safe threshold, usually around 150°C. This helps prevent thermal damage to the device and surrounding components.
* Short Circuit Protection: This feature protects the device from excessive currents that may occur due to short circuits, which can lead to failure if not managed correctly.
* Operating Temperature Range: -40°C to +150°C, making the device suitable for a variety of environments, from consumer electronics to industrial applications.
* Thermal Resistance: Junction to case thermal resistance is typically 75°C/W, ensuring efficient heat dissipation during operation.

## Performance Characteristics

* Audio Performance: The TDA2822M is designed to provide clear and undistorted audio output with minimal harmonic distortion, ensuring high-quality sound reproduction. The low THD and high SNR contribute to its suitability in high-fidelity audio applications.
* Efficiency: The amplifier is designed for low power consumption, making it ideal for battery-powered applications. The low quiescent current and efficient thermal design minimize energy loss, extending battery life in portable devices.
* Output Configuration: The TDA2822M can operate in stereo or mono output configurations, depending on the number of channels required by the system. This flexibility allows the device to be used in a wide range of audio amplification needs.

## Package and Mounting

* Package Type: The TDA2822M is available in a 5-pin or 8-pin package, depending on the configuration and the specific application needs. The compact package size is ideal for small form-factor designs.
* Package Dimensions:

* 5-pin package: 5.2mm x 5.4mm for the small outline package (SOIC-5).
* 8-pin package: 5.0mm x 6.0mm for the surface-mount (SOIC-8).
* RoHS Compliant: The device complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is environmentally friendly and suitable for use in a wide range of electronic devices.

## Conclusion

The STMicroelectronics TDA2822M is a highly efficient, low-power audio amplifier designed to provide reliable and high-quality sound in a variety of portable, consumer, and industrial audio applications. With a wide supply voltage range, excellent thermal protection, low distortion, and compact packaging, the TDA2822M is a versatile solution for driving small speakers in applications where space and power consumption are critical. Whether used in portable audio devices, televisions, or automotive systems, the TDA2822M offers an effective, cost-efficient solution for audio amplification.
TDA2822M Compare Parts
  • TDA2822M vs TDA8954TH/N1,112
  • TDA2822M vs TDA8954J/N1,112
  • TDA2822M vs TDA8953TH/N1,118
  • TDA2822M vs TDA8953TH/N1,112
  • TDA2822M vs TDA8953J/N1,112
  • TDA2822M vs TDA8950TH/N1,118
  • TDA2822M vs TDA8950J/N1,112
  • TDA2822M vs TDA8948J/N1,112
  • TDA2822M vs TDA8947J/N3,112
  • TDA2822M vs TDA8946J/N1,112
  • TDA2822M vs TDA8946AJ/N2,112
  • TDA2822M vs TDA8945S/N1,112
  • TDA2822M vs TDA8944J/N1,112
  • TDA2822M vs TDA8944AJ/N2,112
  • TDA2822M vs TDA8943SF/N1,112
  • TDA2822M vs TDA8942P/N1,112
  • TDA2822M vs TDA8941P/N1,112
  • TDA2822M vs TDA8933T/N1,118
  • TDA2822M vs TDA8933T/N1,112
  • TDA2822M vs TDA8933BTW/N2,518
  • TDA2822M vs TDA8933BTW/N2,512
  • TDA2822M vs TDA8933BTW/N2,118
  • TDA2822M vs TDA8933BTW/N2,112
  • TDA2822M vs TDA8932T/N1,118
  • TDA2822M vs TDA8932T/N1,112
  • TDA2822M vs TDA8932BTW/N2,518
  • TDA2822M vs TDA8932BTW/N2,118
  • TDA2822M vs TDA8932BTW/N2,112
  • TDA2822M vs TDA8932BT/N2,118
  • TDA2822M vs TDA8932BT/N2,112
  • TDA2822M vs TDA8931T/N1,118
  • TDA2822M vs TDA8931T/N1,112
  • TDA2822M vs TDA8925ST/N1,112
  • TDA2822M vs TDA8925J/N1,112
  • TDA2822M vs TDA8924TH/N2,118
  • TDA2822M vs TDA8922TH/N1,518
  • TDA2822M vs TDA8922CTH/N1,118
  • TDA2822M vs TDA8922CTH/N1,112
  • TDA2822M vs TDA8922CJ/N1,112
  • TDA2822M vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.