☰
TDA7263
TDA7263
Obsolete
Description:  IC AMP AB STEREO 12W 11CLIPWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7263 Datasheet
History Price: Obsolete
In Stock: 7520
TDA7263 Specification
Specification
Part No
TDA7263
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
12W x 2 @ 8Ohm
Voltage - Supply
10V ~ 30V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Through Hole
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
11-Clipwatt
Package / Case
Clipwatt-11 (Vertical, Bent and Staggered Leads)
TDA7263 PDF Datasheet
TDA7263 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7263 Description
Overview of STMicroelectronics TDA7263

The TDA7263 is a dual power amplifier IC from STMicroelectronics, designed for audio applications. This integrated circuit is particularly well-suited for car radios, portable audio systems, and other consumer electronics that require high-quality sound amplification. The TDA7263 is known for its efficiency, low distortion, and compact design, making it a popular choice among audio engineers.

Key Specifications

- Output Power: 2 x 7 W (at 4 Ω load, 14 V supply)
- Supply Voltage Range: 8 V to 18 V
- Total Harmonic Distortion (THD): < 0.1% at 1 W, 1 kHz
- Frequency Response: 20 Hz to 20 kHz
- Gain: 26 dB
- Protection Features: Short-circuit protection, thermal shutdown, and over-voltage protection
- Package Type: Multiwatt15 (15-pin package)
- Operating Temperature Range: -40°C to +125°C

Performance Characteristics

The TDA7263 offers several performance features that enhance its usability in audio applications:

- High Output Power: With a maximum output power of 2 x 7 W, the TDA7263 can drive speakers effectively, providing clear and powerful sound reproduction suitable for various audio systems.
- Low Distortion: The low total harmonic distortion (THD) ensures that the audio output remains faithful to the original signal, making it ideal for high-fidelity audio applications.
- Wide Frequency Response: The frequency response range of 20 Hz to 20 kHz covers the entire audible spectrum, allowing for accurate reproduction of music and speech.

Application Areas

The TDA7263 is versatile and can be used in various applications, including:

- Car Audio Systems: Ideal for amplifying sound in automotive environments, where space is limited, and high-quality audio is desired.
- Portable Audio Devices: Suitable for battery-operated devices, such as portable speakers and radios, due to its efficient power consumption.
- Home Audio Systems: Can be integrated into home theater systems and other audio setups, providing robust amplification for a better listening experience.

Integration and Design Considerations

When integrating the TDA7263 into a design, several factors should be considered:

- Power Supply Design: The supply voltage must be carefully managed to ensure optimal performance. Designers should consider using decoupling capacitors to minimize noise and ensure stable operation.
- Thermal Management: Given the potential for heat generation during operation, adequate thermal management solutions should be implemented. This may include heat sinks or proper PCB layout to dissipate heat effectively.
- PCB Layout: A well-designed PCB layout is crucial for minimizing interference and ensuring signal integrity. Designers should follow best practices for grounding and trace routing to optimize performance.

Conclusion

The STMicroelectronics TDA7263 is a reliable and efficient dual power amplifier that meets the demands of various audio applications. Its combination of high output power, low distortion, and robust protection features makes it an excellent choice for engineers looking to implement high-quality sound amplification in their designs. The TDA7263 provides a versatile solution for a wide range of consumer electronics, ensuring an enhanced audio experience for users.
TDA7263 Compare Parts
  • TDA7263 vs TDA8954TH/N1,112
  • TDA7263 vs TDA8954J/N1,112
  • TDA7263 vs TDA8953TH/N1,118
  • TDA7263 vs TDA8953TH/N1,112
  • TDA7263 vs TDA8953J/N1,112
  • TDA7263 vs TDA8950TH/N1,118
  • TDA7263 vs TDA8950J/N1,112
  • TDA7263 vs TDA8948J/N1,112
  • TDA7263 vs TDA8947J/N3,112
  • TDA7263 vs TDA8946J/N1,112
  • TDA7263 vs TDA8946AJ/N2,112
  • TDA7263 vs TDA8945S/N1,112
  • TDA7263 vs TDA8944J/N1,112
  • TDA7263 vs TDA8944AJ/N2,112
  • TDA7263 vs TDA8943SF/N1,112
  • TDA7263 vs TDA8942P/N1,112
  • TDA7263 vs TDA8941P/N1,112
  • TDA7263 vs TDA8933T/N1,118
  • TDA7263 vs TDA8933T/N1,112
  • TDA7263 vs TDA8933BTW/N2,518
  • TDA7263 vs TDA8933BTW/N2,512
  • TDA7263 vs TDA8933BTW/N2,118
  • TDA7263 vs TDA8933BTW/N2,112
  • TDA7263 vs TDA8932T/N1,118
  • TDA7263 vs TDA8932T/N1,112
  • TDA7263 vs TDA8932BTW/N2,518
  • TDA7263 vs TDA8932BTW/N2,118
  • TDA7263 vs TDA8932BTW/N2,112
  • TDA7263 vs TDA8932BT/N2,118
  • TDA7263 vs TDA8932BT/N2,112
  • TDA7263 vs TDA8931T/N1,118
  • TDA7263 vs TDA8931T/N1,112
  • TDA7263 vs TDA8925ST/N1,112
  • TDA7263 vs TDA8925J/N1,112
  • TDA7263 vs TDA8924TH/N2,118
  • TDA7263 vs TDA8922TH/N1,518
  • TDA7263 vs TDA8922CTH/N1,118
  • TDA7263 vs TDA8922CTH/N1,112
  • TDA7263 vs TDA8922CJ/N1,112
  • TDA7263 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.