☰
TDA7265
TDA7265
Active
Description:  IC AMP AB STEREO 25W 11MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7265 Datasheet
History Price: $6.63000
In Stock: 1720
TDA7265 Specification
Specification
Part No
TDA7265
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
25W x 2 @ 8Ohm
Voltage - Supply
?V ~ 25V
Features
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
11-Multiwatt
Package / Case
Multiwatt-11 (Vertical, Bent and Staggered Leads)
TDA7265 PDF Datasheet
TDA7265 Related Parts
TDA1013B/N2,112
TDA1013B/N2,112
NXP Semiconductors
IC AMP CLASS AB MONO 4.2W 9SIL
TDA1308/N2,112
TDA1308/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8DIP
TDA1308AT/N2,112
TDA1308AT/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AT/N2,115
TDA1308AT/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308AUK,027
TDA1308AUK,027
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8WLCSP
TDA1308T/N1,112
TDA1308T/N1,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,112
TDA1308T/N2,112
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308T/N2,115
TDA1308T/N2,115
NXP Semiconductors
IC AMP CLASS AB STEREO 80MW 8SO
TDA1308TT/N2,118
TDA1308TT/N2,118
NXP Semiconductors
IC AMP CLASS AB STER 80MW 8TSSOP
TDA1517/N3,112
TDA1517/N3,112
NXP Semiconductors
IC AMP CLASS B STEREO 6W 9SIL
TDA1517ATW/N1,112
TDA1517ATW/N1,112
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA1517ATW/N1,118
TDA1517ATW/N1,118
NXP Semiconductors
IC AMP B MONO/STEREO 8W 20HTSSOP
TDA7265 Description
Introduction to STMicroelectronics TDA7265

The TDA7265 is a dual power amplifier IC developed by STMicroelectronics, designed for audio applications. This integrated circuit is particularly well-suited for car radios, portable audio systems, and other consumer electronics where compact size and high performance are essential. The TDA7265 combines low power consumption with high output power, making it an attractive solution for both battery-operated and mains-powered devices.

Key Specifications

- Power Supply Voltage: The TDA7265 operates within a voltage range of 8 V to 18 V, allowing flexibility in various application scenarios.
- Output Power: It can deliver up to 2 x 6 W of output power into an 8-ohm load at a supply voltage of 14.4 V, providing sufficient volume for most audio applications.
- Total Harmonic Distortion (THD): The device features a low total harmonic distortion rating of around 0.1% at nominal output levels, ensuring high-fidelity audio reproduction.
- Signal-to-Noise Ratio (SNR): The SNR is typically around 90 dB, indicating excellent noise performance that contributes to clear sound quality.

Audio Performance Features

The TDA7265 incorporates several features that enhance its audio performance:

- Dual Channel Configuration: It supports stereo operation with two independent channels, making it ideal for driving left and right speakers in audio systems.
- Built-in Mute Function: The integrated mute function allows for seamless transitions between audio playback and silence, improving user experience during power-up or down sequences.
- Thermal Protection: The device includes built-in thermal protection circuitry that prevents overheating during prolonged use, enhancing reliability and longevity.

Design Flexibility

The TDA7265 is designed with flexibility in mind:

- Component Count Reduction: Its integrated design minimizes the need for external components, simplifying the PCB layout and reducing overall system cost.
- Compact Package: Available in a DPAK package, the TDA7265 has a small footprint that helps save space in compact electronic designs.

Thermal Management

Thermal management is critical in maintaining performance:

- Operating Temperature Range: The device operates effectively within a temperature range of -40°C to +125°C, making it suitable for both consumer and automotive applications.
- Heat Dissipation: With proper heat sinking and PCB design considerations, the TDA7265 can maintain stable operation under varying load conditions.

Application Areas

The versatility of the TDA7265 allows it to be used across various application areas:

1. Car Audio Systems: Ideal for amplifying audio signals in automotive environments where space is limited but sound quality is paramount.
2. Portable Speakers: Suitable for battery-powered portable speaker systems due to its low power consumption and efficient design.
3. Home Audio Equipment: Can be utilized in home theater systems or other consumer electronics where stereo amplification is required.

Integration Considerations

When integrating the TDA7265 into designs:

- PCB Layout Best Practices: Careful attention should be paid to the PCB layout to minimize noise interference and ensure optimal thermal performance. Ground planes should be used effectively to reduce ground loop issues.
- Decoupling Capacitors: Proper decoupling capacitors should be placed close to the power supply pins to stabilize voltage levels during operation.

Advantages

1. High Efficiency: The TDA7265's efficient design results in lower power losses during operation, contributing to longer battery life in portable applications.
2. Simple Design Implementation: Its integrated features reduce complexity in circuit design while maintaining high-quality audio output.
3. Robust Performance Under Load: Capable of handling significant output demands without distortion or overheating.

Conclusion

The STMicroelectronics TDA7265 is an excellent choice for designers seeking a reliable dual-channel audio amplifier solution. With its impressive specifications—such as wide operating voltage range, substantial output power capabilities, low distortion ratings, and thermal protection features—the TDA7265 delivers high-quality audio performance suitable for various applications. Its compact size and integration-friendly design make it a valuable component in modern audio electronics, ensuring users enjoy clear and powerful sound reproduction across multiple platforms.
TDA7265 Compare Parts
  • TDA7265 vs TDA8954TH/N1,112
  • TDA7265 vs TDA8954J/N1,112
  • TDA7265 vs TDA8953TH/N1,118
  • TDA7265 vs TDA8953TH/N1,112
  • TDA7265 vs TDA8953J/N1,112
  • TDA7265 vs TDA8950TH/N1,118
  • TDA7265 vs TDA8950J/N1,112
  • TDA7265 vs TDA8948J/N1,112
  • TDA7265 vs TDA8947J/N3,112
  • TDA7265 vs TDA8946J/N1,112
  • TDA7265 vs TDA8946AJ/N2,112
  • TDA7265 vs TDA8945S/N1,112
  • TDA7265 vs TDA8944J/N1,112
  • TDA7265 vs TDA8944AJ/N2,112
  • TDA7265 vs TDA8943SF/N1,112
  • TDA7265 vs TDA8942P/N1,112
  • TDA7265 vs TDA8941P/N1,112
  • TDA7265 vs TDA8933T/N1,118
  • TDA7265 vs TDA8933T/N1,112
  • TDA7265 vs TDA8933BTW/N2,518
  • TDA7265 vs TDA8933BTW/N2,512
  • TDA7265 vs TDA8933BTW/N2,118
  • TDA7265 vs TDA8933BTW/N2,112
  • TDA7265 vs TDA8932T/N1,118
  • TDA7265 vs TDA8932T/N1,112
  • TDA7265 vs TDA8932BTW/N2,518
  • TDA7265 vs TDA8932BTW/N2,118
  • TDA7265 vs TDA8932BTW/N2,112
  • TDA7265 vs TDA8932BT/N2,118
  • TDA7265 vs TDA8932BT/N2,112
  • TDA7265 vs TDA8931T/N1,118
  • TDA7265 vs TDA8931T/N1,112
  • TDA7265 vs TDA8925ST/N1,112
  • TDA7265 vs TDA8925J/N1,112
  • TDA7265 vs TDA8924TH/N2,118
  • TDA7265 vs TDA8922TH/N1,518
  • TDA7265 vs TDA8922CTH/N1,118
  • TDA7265 vs TDA8922CTH/N1,112
  • TDA7265 vs TDA8922CJ/N1,112
  • TDA7265 vs TDA8922BTH/N2,118
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.